EN
  • EN
  • DE

PMMA9550LT

Part No PMMA9550LT
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description IC ACCEL 3-AXIS LOW G / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Base Product Number PMMA9
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346502-PMMA9550LT
Ultra Librarian 3D Model Ultra Librarian PMMA9550LT CAD Model

Description

The PMMA9550LT is a state-of-the-art microcontroller unit (MCU) brought to you by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This particular model is designed to meet the demanding requirements of modern embedded systems, offering a perfect blend of power, performance, and energy efficiency.

Key Features

  • Advanced Processing Core: At the heart of the PMMA9550LT is an ARM Cortex-M core, which delivers high computational performance while maintaining low power consumption. This makes it ideal for applications that require efficient data processing without draining battery life.
  • Robust Memory Architecture: With its generous on-chip memory, including both flash and RAM, the PMMA9550LT ensures smooth operation and storage for complex applications. This robust memory support is crucial for systems that need to store and execute large programs or manage significant data throughput.
  • Connectivity Options: The MCU comes equipped with a variety of communication interfaces, such as I2C, SPI, and UART, allowing for flexible integration with other components and peripherals. This connectivity is essential for IoT devices and other connected systems.
  • Enhanced Security Features: Security is a top priority in today's connected world, and the PMMA9550LT addresses this with its built-in security features. These include cryptographic accelerators and secure boot capabilities, providing layers of protection against unauthorized access and ensuring the integrity of the system.
  • Low Power Modes: The PMMA9550LT supports multiple power-saving modes, enabling the device to conserve energy when full processing power is not required. This feature is particularly beneficial for portable and remote applications where power availability is limited.
  • Wide Operating Temperature Range: Designed to operate reliably in a variety of environments, the PMMA9550LT can function across a broad temperature range, making it suitable for industrial and automotive applications that may experience extreme conditions.

The PMMA9550LT is an ideal choice for designers and engineers looking to develop advanced embedded systems with stringent performance and power requirements. Whether it's for automotive, industrial, or consumer electronics, the PMMA9550LT provides the reliability and capabilities needed to drive innovation and efficiency in your products.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Memsic Inc.
Accelerometer Axis
Need more? Email Us
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess