The CD54ACT20F3A is a high-performance CMOS logic gate product from Texas Instruments, renowned for its reliability and versatility in a wide range of electronic applications. This particular model is a dual 4-input NAND gate, designed to operate with an extended voltage range, making it suitable for interfacing with both CMOS and TTL logic levels.
Key Features
- Logic Type: Dual 4-Input NAND Gate
- Supply Voltage Range: 1.5V to 5.5V, accommodating various logic level requirements and ensuring compatibility with low-voltage systems.
- High Drive: Capable of driving 15 LSTTL loads, which is indicative of the gate's strong output drive capability.
- Speed: Fast propagation delay characterized by a balanced rise and fall time, providing quick response to input changes.
- Operating Temperature: The device is designed to operate over a wide temperature range, from -55°C to 125°C, making it suitable for harsh environments.
- Package: Available in a ceramic flat package, which provides robust physical protection and excellent thermal properties.
Applications
The CD54ACT20F3A is ideal for a myriad of applications that require high-speed and reliable logic operations. It is commonly used in:
- Data processing
- Control systems
- Communication systems
- Embedded systems
- Signal processing
Quality and Reliability
Texas Instruments is committed to delivering high-quality products, and the CD54ACT20F3A is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the industry's highest standards for performance and reliability.
Support and Resources
Customers can access a wealth of resources, including datasheets, application notes, and design tools, on the Texas Instruments website to facilitate the integration of the CD54ACT20F3A into their projects. Additionally, TI's customer support team is available to assist with any technical inquiries or challenges.