EN
  • EN
  • DE

PMMA9550LR1

Part No PMMA9550LR1
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description IC ACCEL 3-AXIS W/ 32-BIT MCU / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Base Product Number PMMA9
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346614-PMMA9550LR1
Ultra Librarian 3D Model Ultra Librarian PMMA9550LR1 CAD Model

Description

The PMMA9550LR1 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the demanding requirements of the automotive and industrial markets. This robust MCU is built to deliver exceptional computing power, enhanced security features, and a wide range of connectivity options, making it an ideal choice for applications requiring reliable and secure operations.

Key Features

  • Advanced Architecture: At the heart of the PMMA9550LR1 is an advanced ARM Cortex-M core, which provides the computational horsepower necessary for complex tasks and real-time processing.
  • Memory Capabilities: The MCU comes equipped with ample memory resources, including flash memory and RAM, to support intricate software applications and data storage needs.
  • Connectivity: With a range of communication interfaces such as CAN, LIN, and Ethernet, the PMMA9550LR1 ensures seamless integration into various network architectures, facilitating data exchange and peripheral connectivity.
  • Robust Security: Security is a paramount concern in today's connected world, and the PMMA9550LR1 addresses this with advanced security features designed to protect against unauthorized access and ensure data integrity.
  • Automotive-Grade Quality: As an automotive-grade MCU, the PMMA9550LR1 meets stringent quality standards and operates reliably in harsh environments, withstanding extreme temperatures and conditions.

Applications

The versatility of the PMMA9550LR1 makes it suitable for a broad range of applications, including:

  • Automotive control units
  • Industrial automation systems
  • Advanced driver-assistance systems (ADAS)
  • Body electronics
  • Infotainment systems

Conclusion

Overall, the PMMA9550LR1 MCU from NXP stands out for its powerful performance, extensive connectivity options, and robust security measures. It is engineered to meet the rigorous demands of the automotive and industrial sectors, ensuring reliability and efficiency in critical applications. For developers and engineers looking for an MCU that can deliver top-tier performance with the assurance of automotive-grade reliability, the PMMA9550LR1 is an excellent choice.

You May Also Be Interested in

Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Memsic Inc.
Accelerometer Axis
Need more? Email Us
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess