EN
  • EN
  • DE

TPS54872PWPR

Part No TPS54872PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description 8-A OUTPUT 4-V TO 6-V INPUT TRACKING /TERMINATION SYNCHRONOUS PWM SWITCHER WITH INTEGRATED FETS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SWIFT
Packaging Reel - TR
Applications Converter, DDR
Voltage - Input 4 V ~ 6 V
Number of Outputs 1
Voltage - Output 0.2 V ~ 3.3 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-HTSSOP
Win Source Part Number 1272661-TPS54872PWPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TPS54872
Introduction Date February 01, 2005
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS54872PWPR CAD Model

Description

The TPS54872PWPR by Texas Instruments is a versatile and efficient step-down (buck) converter integrated circuit designed for a wide array of applications. This power management device is particularly suitable for systems that require a compact, high-performance power solution.

Key Features:

  • Adjustable Output Voltage: The TPS54872PWPR allows for an adjustable output voltage that can be set from 1.22V to 20V, making it highly adaptable for various circuit requirements.
  • High Efficiency: With an efficiency of up to 95%, this converter ensures minimal power loss and heat generation, which is crucial for maintaining the reliability and longevity of electronic components.
  • Integrated MOSFETs: The inclusion of high-side and low-side MOSFETs simplifies the design and reduces external component count, which can lead to cost savings and a smaller PCB footprint.
  • Wide Input Voltage Range: The device supports an input voltage range from 4.5V to 28V, accommodating a variety of power sources and system architectures.
  • Protection Features: It includes several protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe operation under abnormal conditions.
  • Frequency Synchronization: The TPS54872PWPR offers frequency synchronization to an external clock, which helps to minimize electromagnetic interference (EMI) in sensitive applications.

Applications:

The converter is ideal for use in:

  • Point-of-Load (POL) power supplies
  • Networking and telecommunication equipment
  • Computing and server systems
  • Industrial and automotive electronics
  • Consumer electronics

Package and Quality:

The TPS54872PWPR comes in a 28-pin HTSSOP (PWP) package that is RoHS compliant and designed for surface mount technology (SMT). Texas Instruments' commitment to quality ensures that this product meets stringent industry standards for performance and reliability.

You May Also Be Interested in

Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5033 $51.0198
15+ $6.9771 $104.6565
23+ $6.7591 $155.4593
31+ $6.5410 $202.7710
40+ $6.3230 $252.9200
53+ $5.6689 $300.4517
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess