EN
  • EN
  • DE

PTPS6521901RHBR

Part No PTPS6521901RHBR
Manufacturer Texas Instruments
Catalog Custom Parts (N - R)
Description Integrated power management (PMIC) for ARM Cortex - A53 processors and FPGAs 32-VQFN -40 to 105
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package VQFN
Height 1 mm
Length 5 mm
Number of Pins 32
Thickness 900 µm
Width 5 mm
Win Source Part Number 1202682-PTPS6521901RHBR
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTPS6521901RHBR CAD Model

Description

Product Overview: PTPS6521901RHBR from Texas Instruments

The PTPS6521901RHBR is a cutting-edge power management integrated circuit (PMIC) brought to you by the renowned semiconductor manufacturer, Texas Instruments (TI). Designed with precision and efficiency in mind, this PMIC is an ideal solution for a wide range of applications that demand reliable and efficient power control and distribution.

This versatile chip is housed in a compact 32-VQFN (RHB) package, making it suitable for space-constrained applications while offering robust power management capabilities. The PTPS6521901RHBR is engineered to provide multiple regulated voltages, ensuring stable operation for various components in complex electronic systems.

Key Features:

  • Multi-Channel Operation: The device supports multiple output channels, each capable of delivering regulated power to different parts of the system.
  • High Efficiency: With its advanced design, the PTPS6521901RHBR operates with high efficiency, reducing heat generation and improving system reliability.
  • Programmable Voltage Levels: The output voltages are programmable, allowing for customization to meet specific requirements of the target application.
  • Thermal Management: The chip includes thermal shutdown features to protect against overheating, ensuring long-term reliability.
  • Power Sequencing: Integrated power sequencing capabilities allow for controlled startup and shutdown of the system, minimizing the risk of damage due to voltage transients.

Applications:

The PTPS6521901RHBR is a versatile component that can be used in a variety of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunications Equipment
  • Networking Hardware
  • Portable Devices
  • Industrial Systems

In summary, the PTPS6521901RHBR from Texas Instruments is a sophisticated PMIC that offers a combination of performance, efficiency, and flexibility. It is designed to meet the stringent requirements of modern electronic systems, ensuring stable power delivery and system protection. Whether you're developing consumer gadgets or industrial machinery, this PMIC is an excellent choice for your power management needs.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Intel
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Intel
Contact for details
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
RF Micro Devices
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess