EN
  • EN
  • DE

PMEG3002AEB

Part No PMEG3002AEB
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description Low VF MEGA Schottky barrier diode / Rectifier Diode Schottky 30V 0.2A Automotive 2-Pin SOD-523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238972-PMEG3002AEB
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PMEG3002AEB
Introduction Date December 30, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PMEG3002AEB CAD Model

Description

The NXP PMEG3002AEB is a highly efficient, low voltage Schottky Barrier Diode designed for a range of applications requiring fast switching and low power losses. This diode is part of NXP's extensive portfolio of Schottky diodes, which are known for their high efficiency and reliability.

Key Features

  • Low Forward Voltage: The PMEG3002AEB features a low forward voltage drop, typically 0.37V at IF = 1 A, which enhances overall efficiency, especially in low voltage applications.
  • High Forward Current: With a maximum forward current of 2 A, this diode is capable of handling moderate power requirements, making it suitable for a variety of electronic circuits.
  • Reduced Power Losses: The device's low power loss characteristics make it ideal for power supply designs, contributing to energy savings and longer battery life in portable devices.
  • Small SMD Package: The PMEG3002AEB comes in a small SMD plastic package, specifically the SOD-523 (SC-79), which is suitable for compact PCB layouts and space-constrained applications.
  • Reverse Leakage Current: It has a low reverse leakage current, which is critical for maintaining efficiency and minimizing standby power consumption.
  • High Junction Temperature: The device can operate at high temperatures, with a maximum junction temperature of 150°C, ensuring stability and reliability under various operating conditions.

Applications

The PMEG3002AEB is versatile and can be used in a wide range of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Reverse polarity protection circuits
  • Low voltage, high-frequency inverters
  • Power management functions in portable and battery-powered devices

Conclusion

The NXP PMEG3002AEB Schottky Barrier Diode is a robust and efficient component that offers designers a balance of low forward voltage, high forward current, and minimal power loss. Its compact SMD package and ability to handle high temperatures make it an excellent choice for a broad array of power management applications. The PMEG3002AEB's performance characteristics ensure that it is a go-to diode for engineers looking to optimize their power circuitry in both industrial and consumer electronics.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
715+ $0.0703 $50.2645
1,520+ $0.0658 $100.0160
2,360+ $0.0636 $150.0960
3,380+ $0.0592 $200.0960
4,395+ $0.0569 $250.0755
5,485+ $0.0547 $300.0295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 715 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess