Products specifications Report Issue?

Category Sensors, Transducers>Amplifiers
Mfr Panasonic Industrial Automation Sales
Series LS
Package Bulk
Amplifier Type General Purpose
Voltage - Supply 12V ~ 24V
Output Type PNP - Open Collector
Current - Supply 50 mA
Temperature Range - Operating -10°C ~ 55°C (TA)
Mounting Type Bracket Mount
Base Product Number LS-501
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Other Names 1110-3465
Standard Package 1
Win Source Part Number 1179723-LS-501P
Ultra Librarian 3D Model Ultra Librarian LS-501P CAD Model

Description

The Panasonic Industrial Automation Sales LS-501P is a general-purpose amplifier sensor with a PNP-open collector output type. It has a current supply of 50mA and a voltage supply of 12V to 24V.

You May Also Be Interested in

Analog Devices Inc.
Analog Output Sensor Amplifier Surface Mount
Need more? Email Us
ECAD model for 5B34-02-CY
Finisar Corporation
VARIABLE GAIN 17-32DB, 4-9DB MID
Need more? Email Us
ECAD model for FOA-R7100DA-EVG2C-AA015
Analog Devices Inc.
5B34 - ISOLATED LINEARIZED RTD I / Analog Output Sensor Amplifier Surface Mount
Need more? Email Us
ECAD model for 5B34-25-FC
Analog Devices Inc.
ISOLATED THERMOCOUPLE MODULE / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
ECAD model for 5B47-K-04-DT
Omron
SMART PWR, CONNECTOR, NPN
Need more? Email Us
ECAD model for E3X-HD8
DATAFORTH
General Purpose Sensor Amplifier Socket Mount
Need more? Email Us
ECAD model for SCM5B41-01
Omron
SENSOR COMM MODULE NPN OUT
Need more? Email Us
ECAD model for E3NX-FAH0
Omron
AMP TWIN-OUTPT NPN-OUTPUT W/CONN
Need more? Email Us
ECAD model for E3C-LDA6
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
ECAD model for 5B39-01-TT

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention