EN
  • EN
  • DE

PCF8576U

Part No PCF8576U
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description Universal LCD driver for low multiplex rates
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Display Drivers
Manufacturer NXP
Win Source Part Number 345606-PCF8576U
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF8576U CAD Model

Description

The NXP PCF8576U is a highly versatile and advanced LCD driver designed to drive alphanumeric displays of up to 2 lines of 24 characters or 192 segments. This integrated circuit is part of NXP's extensive range of LCD drivers that are known for their reliability and performance. The PCF8576U is suitable for a wide range of applications, especially where a low power consumption and a flexible interface are required.

Key Features

  • Multi-Mux Drive: The PCF8576U can drive LCDs with a combination of up to 1/192 duty and 1/11 bias, making it extremely flexible for various display needs.
  • I²C-Bus Interface: Its I²C-bus interface ensures a simple two-wire connection to a microcontroller, which minimizes the number of pins required and facilitates easy integration into designs.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-operated devices due to its low power consumption.
  • Wide Range of Display Formats: The driver supports a variety of character formats, providing designers with the flexibility to create custom display solutions.
  • Extended Temperature Range: It operates over an extended temperature range, making it suitable for industrial applications.

Applications

The PCF8576U is designed for use in a variety of applications, including:

  • Automotive systems
  • Portable instruments
  • Medical devices
  • Home appliances
  • Industrial controls

Technical Specifications

  • Supply voltage: 2.5 V to 6.0 V
  • Low power consumption: 2.5 µA typical
  • Display data RAM: 24 x 4 bits
  • Package: SO28, SSOP28, TSSOP28

The NXP PCF8576U LCD driver combines performance, versatility, and ease of use, making it an ideal choice for developers looking to create sophisticated display interfaces with minimal power draw. Its robust feature set ensures that it can meet the needs of a diverse array of applications, solidifying its position as a go-to solution for LCD driving requirements.

You May Also Be Interested in

NXP / Nexperia
IC DRVR DOT MATRIX 56VSOP
Lowest to $26.1941
Maxim Integrated
MAX7234 LCD DECODER/DRIVER / LCD Driver 40-PDIP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $13.0573
Macroblock
SSOP-24 Display Drivers RoHS
Lowest to $0.1456
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $14.5523
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
Texas Instruments
BCD-TO-SEVEN-SEGMENT DECODERS/DR
Lowest to $1.1422

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess