Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Solid State Inc.
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 1200 V
Current - Average Rectified (Io) 85A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 85 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 200 µA @ 1200 V
Mounting Type Stud Mount
Package / Case DO-203AB, DO-5, Stud
Supplier Device Package DO-5
Operating Temperature - Junction -65°C ~ 150°C
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 551353-85HF120
Ultra Librarian 3D Model Ultra Librarian 85HF120 CAD Model

Description

The 551353-85HF120 is a standard recovery rectifier diode designed for high voltage applications.

  • Package: Bulk
  • Standard Package: 10 pieces
  • Maximum DC Reverse Voltage: 1200V
  • Average Rectified Current: 85A
  • Forward Voltage: 1.3V @ 85A
  • Reverse Leakage Current: 200µA @ 1200V
  • Mounting Type: Stud Mount
  • Package: DO-203AB, DO-5, Stud
  • Operating Temperature: -65°C to 150°C
  • Manufacturer: Solid State Inc.
  • Status: Active

You May Also Be Interested in

Vishay
DIODE STANDARD 600V 6A TO277A
Need more? Email Us
ECAD model for VS-6ESH06HM3/86A
Diodes Incorporated
DIODE SCHOTTK 30V 1A POWERDI 323
Lowest to $0.2210
ECAD model for PD3S130HQ-7
Taiwan Semiconductor
DIODE STANDARD 400V 8A TO220AC
Need more? Email Us
ECAD model for HERA805G
Vishay
DIODE STANDARD 500V 3A DO201AD
Need more? Email Us
ECAD model for 1N5405-E3/54
Taiwan Semiconductor
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A40G
Vishay
DIODE STANDARD 100V 1A DO220AA
Need more? Email Us
ECAD model for VS-1ENH01HM3/84A
Vishay
DIODE STANDARD 100V 3A DO201AD
Need more? Email Us
ECAD model for RGP30B-E3/73
ON Semiconductor
DIODE SCHOTTKY 30V 3A SMC
Lowest to $13.0388
ECAD model for MBRS330PT3G
Comchip Technology
DIODE STANDARD 400V 3A 3220
Need more? Email Us
ECAD model for ACGRCT302-HF

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention