EN
  • EN
  • DE

MIC5060YML-TR

Part No MIC5060YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR HI/LOW SIDE 8ML
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage - Operating 2.75 V to 30 V
Logic Voltage - VIL, VIH 0.8V, 2V
Input Type Non-Inverting
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MLF (3x3)
Win Source Part Number 230173-MIC5060YML
Ultra Librarian 3D Model Ultra Librarian MIC5060YML-TR CAD Model

Description

Microchip Technology MIC5060YML-TR

The MIC5060YML-TR is a high-performance power management integrated circuit (PMIC) designed and manufactured by Microchip Technology. This device is specifically engineered to provide efficient high-side power switching capabilities for a variety of applications. The MIC5060YML-TR comes in a compact, leadless 8-MLF® (2.5mm x 2.1mm) package, making it an ideal choice for space-constrained applications.

One of the key features of the MIC5060YML-TR is its ability to handle continuous current up to 1.2A with an input voltage range of 4.5V to 75V. This wide input voltage range makes it versatile for use in a broad array of systems, from industrial controls to automotive environments. The high-side switch is designed with integrated charge pump circuitry, which maintains gate drive for an external N-channel MOSFET and ensures reliable operation even at low input voltages.

The device offers built-in protection features that enhance system reliability. These include thermal shutdown, which prevents overheating, and under-voltage lockout (UVLO), which ensures the device operates at safe voltage levels. Additionally, the MIC5060YML-TR has current limit and short-circuit protection, safeguarding the system from excessive current draw and potential damage.

For design flexibility, the MIC5060YML-TR offers adjustable current limiting through an external resistor. This allows designers to tailor the current limit threshold to meet the specific requirements of their application. Furthermore, the device boasts a low quiescent current, which contributes to overall power efficiency, making it suitable for battery-operated systems.

With its robust design and comprehensive protection features, the MIC5060YML-TR is a reliable choice for driving high-side loads in a variety of applications, including solenoids, relays, lamps, and other resistive or inductive loads. Its compact size, high efficiency, and flexibility in voltage and current handling make it an essential component for power management solutions in modern electronic designs.

You May Also Be Interested in

Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1530 $50.4480
39+ $2.5871 $100.8969
60+ $2.5063 $150.3780
83+ $2.4254 $201.3082
107+ $2.3446 $250.8722
143+ $2.1020 $300.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess