EN
  • EN
  • DE

PMBF4392,215

Part No PMBF4392,215
Manufacturer NXP / Nexperia
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 40V 250MW SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Voltage - Breakdown (V(BR)GSS) 40V
Drain-Source Breakdown Voltage 40V
Current - Drain (Idss) @ Vds (Vgs=0) 25mA @ 20V
Voltage - Cutoff (VGS off) @ Id 2V @ 1nA
Max Input Capacitance 14pF @ 20V
Maximum Power Dissipation 250mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23 (TO-236AB)
Win Source Part Number 1089472-PMBF4392,215
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMBF4392,215 CAD Model

Description

The PMBF4392,215 is a high-performance N-channel JFET (Junction Field-Effect Transistor) designed and manufactured by NXP Semiconductors. This discrete semiconductor product is tailored for demanding applications that require low noise, high input impedance, and low leakage current. It is an ideal choice for analog signal switching and amplification in a variety of electronic devices.

Key Features

  • Low Noise: The PMBF4392,215 boasts excellent low noise performance, making it suitable for audio and instrumentation applications where maintaining signal integrity is crucial.
  • High Input Impedance: With its high input impedance, this JFET ensures minimal loading on the preceding stages, preserving signal strength and quality.
  • Low Leakage Current: The device exhibits low leakage current, which enhances its reliability and performance in sensitive circuits.
  • Fast Switching: The PMBF4392,215 is designed for fast switching speeds, contributing to improved performance in digital and analog switching applications.
  • Surface-Mount Package: It comes in a compact SOT23 package, which is ideal for space-constrained applications and allows for efficient use of PCB real estate.

Applications

The PMBF4392,215 is versatile and can be used in a wide range of applications, including:

  • Audio amplifiers and preamplifiers
  • Analog switches
  • Buffer amplifiers
  • Instrumentation amplifiers
  • Sample and hold circuits
  • Voltage controlled oscillators

Specifications

Parameter Value
Drain-Source Voltage (Vds) 30V
Gate-Source Voltage (Vgs) -30V
Drain Current (Id) 10mA
Power Dissipation (Pd) 300mW

With its combination of features, the PMBF4392,215 from NXP is an excellent choice for engineers and designers looking for a reliable and efficient solution for their circuit designs.

You May Also Be Interested in

ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us
Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us
Texas Instruments
JFET N-CH 40V 50MA SC70-5 / JFET N-Channel 40 V 50 mA Surface Mount SC-70-5
Lowest to $5.8647
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
Lowest to $0.7335
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess