EN
  • EN
  • DE

ISO7231MDWRG4

Part No ISO7231MDWRG4
Manufacturer Texas Instruments
Catalog Digital Isolators
Description HIGH SPEED, TRIPLE DIGITAL ISOLATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Reel - TR
Technology Capacitive Coupling
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Maximum) 23ns, 23ns
Pulse Width Distortion (Maximum) 2ns
Rise / Fall Time (Typ) 2ns, 2ns
Operating Supply Voltage 3.15 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1190660-ISO7231MDWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ISO7231
Introduction Date October 01, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ISO7231MDWRG4 CAD Model

Description

The Texas Instruments ISO7231MDWRG4 is a robust, high-performance triple-channel digital isolator that provides outstanding isolation capabilities for industrial and telecom applications. Designed with the state-of-the-art isolation technology, this device is essential for systems where signal integrity and protection from high voltages are critical.

Key Features:

  • Triple-Channel Isolation: The ISO7231MDWRG4 features three independent isolation channels, which allow for the transfer of digital signals between circuits while maintaining a high degree of electrical isolation.
  • High Isolation Voltage: With an isolation voltage of 2500 Vrms for 1 minute, this device provides robust protection against high voltage spikes and surges, making it suitable for harsh electrical environments.
  • High-Speed Performance: It offers high-speed operation with data rates up to 25 Mbps, ensuring minimal signal delay and high data integrity for critical applications.
  • Low Power Consumption: The ISO7231MDWRG4 is designed for energy efficiency, featuring a low power consumption that helps to minimize the overall power budget of the system.
  • Wide Temperature Range: It operates over a wide temperature range from -40°C to +125°C, providing reliable performance in extreme conditions.

Applications:

The ISO7231MDWRG4 is ideal for use in a variety of applications where signal integrity and electrical isolation are paramount. These include:

  • Industrial automation and control systems
  • Data acquisition systems
  • Medical equipment with stringent safety requirements
  • Isolated sensor interfaces
  • Telecommunication systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the ISO7231MDWRG4 is no exception. It is built to meet stringent industry standards, ensuring a long operational life and stable performance in a wide range of applications. The device is available in a SOIC-16 wide-body package, providing a compact solution with adequate creepage and clearance distances for high-voltage isolation requirements.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess