EN
  • EN
  • DE

PK60X256VLL100

Part No PK60X256VLL100
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series Kinetis K60
Package Bulk
Part Status Obsolete
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 100MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 66
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 19x16b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name PK60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930668-PK60X256VLL100
Ultra Librarian 3D Model Ultra Librarian PK60X256VLL100 CAD Model

Description

Introducing the NXP PK60X256VLL100 Microcontroller

The NXP PK60X256VLL100 is a high-performance microcontroller unit (MCU) that is part of the Kinetis K60 family. This MCU is designed to meet the needs of a wide range of applications, including industrial control, medical systems, and IoT devices. It features a 32-bit ARM Cortex-M4 core, providing users with a powerful combination of processing capability, integrated features, and efficiency.

Key Features of the PK60X256VLL100

  • Core: ARM Cortex-M4 Processor with Floating Point Unit (FPU), running at frequencies up to 100 MHz.
  • Memory: Equipped with 256 KB of flash memory and 100 KB of RAM, this MCU can handle complex applications and multitasking with ease.
  • Communication Interfaces: Multiple communication options including Ethernet, USB 2.0 Full-Speed/OTG, CAN, UART, SPI, I2C, and more, allowing for versatile connectivity solutions.
  • Analog Modules: Features include analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and analog comparators, which are essential for processing and managing analog signals in real-time applications.
  • Timers and PWM: A rich set of timers, including PWM modules, provide precise control over timing-related functions, which is critical for applications that require motor control or waveform generation.
  • Security and Integrity: The device includes features such as hardware encryption, secure boot, and a random number generator to ensure data security and system integrity.
  • Low Power Consumption: With various power-saving modes, the MCU is optimized for low-power operation, making it suitable for battery-powered and energy-sensitive applications.
  • Package: The LQFP-100 package allows for a compact design while still offering enough pins for complex peripherals and functions.

Applications

The PK60X256VLL100 is versatile enough to be used in a broad array of applications. It excels in scenarios that require high-speed processing, connectivity, and real-time control. Industrial automation systems, medical monitoring devices, and smart home appliances are just a few examples of where this MCU can shine. Additionally, its robust security features make it an excellent choice for applications that demand secure data transactions and protection against unauthorized access.

Overall, the NXP PK60X256VLL100 microcontroller is a reliable and feature-rich solution that offers developers the tools to create innovative and efficient products in a competitive market.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $107.5513 $107.5513
2+ $104.0817 $208.1634
3+ $100.6121 $301.8363
4+ $90.2043 $360.8172
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess