EN
  • EN
  • DE

PHSMC9S12DJ256CFUE

Part No PHSMC9S12DJ256CFUE
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description MC9S12DJ256CFUE - S12DJ 16-BIT M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP USA Inc.
Series *
Package Bulk
Standard Package 1
HTSUS 0000.00.0000
Win Source Part Number 1346232-PHSMC9S12DJ256CFUE
Ultra Librarian 3D Model Ultra Librarian PHSMC9S12DJ256CFUE CAD Model

Description

The NXP PHSMC9S12DJ256CFUE is a high-performance microcontroller designed for automotive and industrial applications. This microcontroller is part of the HCS12 family, which is well-known for its exceptional integration, versatility, and efficiency. The device is engineered to meet the rigorous demands of advanced embedded systems, providing a robust platform for developers to build upon.

Key Features:

  • Core: The PHSMC9S12DJ256CFUE features a 16-bit HCS12 central processing unit (CPU), offering a perfect balance between processing power and energy efficiency, which is crucial for battery-powered or energy-sensitive applications.
  • Memory: Equipped with 256 KB of on-chip flash memory, this microcontroller provides ample space for complex software applications and data storage. Additionally, it includes 12 KB of RAM for efficient data handling and processing.
  • Advanced I/O Capabilities: It offers a rich set of input/output options, including multiple digital and analog interfaces, which enable the microcontroller to connect with a wide array of sensors, actuators, and other peripherals.
  • Integrated Peripherals: The device comes with an array of built-in peripherals such as timers, communication interfaces (SCI, SPI, CAN), and an 8-channel 10-bit analog-to-digital converter (ADC), which significantly reduce the need for external components and simplify system design.
  • Package: Housed in an 80-QFP (Quad Flat Package), the PHSMC9S12DJ256CFUE is designed for compact applications, providing a space-saving solution without compromising on functionality.
  • Temperature Range: This microcontroller operates over an industrial temperature range, ensuring reliable performance in environments subject to extreme temperatures.
  • Targeted Applications: It is ideal for automotive control systems, industrial automation, robotics, and other applications that require a high level of reliability and computational capability.

Design Support:

NXP offers comprehensive design support for the PHSMC9S12DJ256CFUE, including development tools, software libraries, and reference designs. This support helps to accelerate the development process and reduce time to market for products utilizing this microcontroller.

In summary, the NXP PHSMC9S12DJ256CFUE is a powerful and versatile microcontroller that offers an excellent combination of performance, memory, and integrated features, making it a top choice for engineers and designers in the automotive and industrial sectors.

You May Also Be Interested in

Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess