EN
  • EN
  • DE

PDZ22.4B

Part No PDZ22.4B
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833592-PDZ22.4B
Ultra Librarian 3D Model Ultra Librarian PDZ22.4B CAD Model

Description

Introducing the NXP PDZ22.4B Zener Diode

The NXP PDZ22.4B is a high-precision Zener diode designed to offer a reliable voltage reference solution for a wide array of electronic applications. This small-signal semiconductor device is part of NXP's extensive Zener diode product line, renowned for their quality and performance. The PDZ22.4B model is particularly crafted to provide a nominal Zener voltage of 22.4 volts, making it suitable for voltage regulation and protection purposes in various circuits.

Key Features

  • Voltage Precision: The PDZ22.4B Zener diode offers a tightly regulated voltage, ensuring consistent performance and stability across its operational range.
  • Power Dissipation: With a power dissipation of 500 mW, this Zener diode can handle moderate levels of power without compromising its voltage regulation capabilities.
  • Package: Encased in a small and compact SOD110 package, the PDZ22.4B is designed for space-saving applications, allowing for easy integration into a variety of electronic assemblies.
  • Temperature Stability: The diode features excellent stability over a wide temperature range, maintaining its Zener voltage characteristics even under varying environmental conditions.

Applications

The NXP PDZ22.4B is versatile and can be used in a multitude of electronic circuits. Common applications include:

  • Voltage regulation in power supplies to ensure consistent output.
  • Protection circuits where it shields sensitive components from voltage spikes and surges.
  • Reference voltage sources in analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Transient voltage suppression devices where it can absorb voltage transients and prevent damage to other circuit components.

With its precision voltage control and robust design, the NXP PDZ22.4B Zener diode is an excellent choice for designers and engineers looking to enhance the reliability and performance of their electronic products. Its ability to provide stable voltage regulation in a compact form factor makes it a valuable component in both commercial and industrial applications.

Whether you're developing power management systems, designing protection circuits, or seeking a stable voltage reference, the NXP PDZ22.4B Zener diode is engineered to meet your stringent requirements with efficiency and precision.

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess