EN
  • EN
  • DE

PTZ5.1A

Part No PTZ5.1A
Manufacturer Rohm Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834454-PTZ5.1A
Ultra Librarian 3D Model Ultra Librarian PTZ5.1A CAD Model

Description

The PTZ5.1A is a Zener diode manufactured by Rohm Semiconductor. It's designed to provide a stable reference voltage or to protect circuits from overvoltage conditions. Its key features include a sharp breakdown voltage, low dynamic impedance, and a compact package, making it suitable for a wide array of applications.

Applications:

  • Voltage regulation
  • Overvoltage protection
  • Clipping circuits
  • Voltage shifting
  • Reference voltage generation

Features:

  • Precise Zener Voltage: Provides a stable and accurate voltage reference.
  • Low Dynamic Impedance: Ensures stable voltage regulation even with varying current.
  • Fast Response Time: Quickly reacts to voltage changes.
  • Small Package Size: Allows for easy integration into space-constrained applications.
  • High Surge Current Capability: Can withstand transient surge currents without damage.

Benefits:

  • Stable Voltage Regulation: Maintains a consistent voltage output, improving the performance of connected circuits.
  • Overvoltage Protection: Protects sensitive components from damage due to voltage spikes.
  • Compact Design: Saves valuable board space.
  • High Reliability: Ensures long-term performance and stability.
  • Simplified Circuit Design: Provides a simple and cost-effective solution for voltage regulation and protection.

Additional Details:

The PTZ5.1A is typically available in a small surface-mount package, such as SOD-323 or similar. The Zener voltage is typically around 5.1V, but the exact value can vary slightly depending on the manufacturing tolerances. The datasheet provides detailed information on the Zener voltage tolerance, dynamic impedance, and other electrical characteristics. It is crucial to consult the datasheet for precise application guidelines and derating information. The power dissipation capability of the device should be considered when selecting it for a specific application. The PTZ5.1A is commonly used in power supplies, communication equipment, and automotive electronics.

You May Also Be Interested in

3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess