EN
  • EN
  • DE

PTVS7V5U1UPA

Part No PTVS7V5U1UPA
Manufacturer Nexperia USA Inc.
Catalog Misc Products
Description 300 W Transient Voltage Suppressor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834436-PTVS7V5U1UPA
Ultra Librarian 3D Model Ultra Librarian PTVS7V5U1UPA CAD Model

Description

The PTVS7V5U1UPA is a transient voltage suppression (TVS) diode manufactured by Nexperia. This device is designed to protect sensitive electronic components from damage caused by electrostatic discharge (ESD) and other transient voltage events. It offers a fast response time, low clamping voltage, and high surge capability, making it suitable for a wide range of applications requiring robust protection.

Applications

  • ESD protection for data lines
  • Protection of I/O ports
  • USB port protection
  • HDMI port protection
  • Antenna protection

Features

  • Unidirectional TVS diode: Provides protection against positive polarity ESD strikes.
  • Low clamping voltage: Minimizes the voltage stress on protected components.
  • Fast response time: Quickly clamps transient voltages to protect downstream circuitry.
  • Small SOT323 package: Allows for compact PCB designs.
  • High surge capability: Withstands high transient currents without degradation.
  • AEC-Q101 qualified: Suitable for automotive applications.

Benefits

  • Enhanced system reliability: Protects sensitive components from ESD damage, improving overall system robustness.
  • Reduced component failure rate: Prevents costly repairs and downtime due to ESD-related failures.
  • Improved signal integrity: Low capacitance minimizes signal distortion in high-speed data lines.
  • Space-saving design: Small package size enables compact and efficient circuit layouts.
  • Compliance with industry standards: Meets stringent requirements for automotive and other demanding applications.

Additional Details

The PTVS7V5U1UPA has a reverse standoff voltage of 7.5 V and a clamping voltage of typically 11.5 V at a peak pulse current of 1 A. The peak pulse power is rated at 150 W. The device has a low dynamic resistance and a junction capacitance of 35 pF (typical). The operating temperature range is -55 °C to +150 °C. This TVS diode is lead-free and RoHS compliant. It is ideal for protecting sensitive electronic equipment from the damaging effects of ESD and other transient voltage events.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0501 $61.5030
70+ $1.6828 $117.7960
110+ $1.6297 $179.2670
150+ $1.5777 $236.6550
190+ $1.5246 $289.6740
255+ $1.3675 $348.7125
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess