The PS8809N-4.63B-T32 is a voltage detector manufactured by Parade Technologies. It is designed to monitor the voltage level of a power supply and provide a reset signal when the voltage drops below a specified threshold. This ensures that the system is reset to a known state, preventing data corruption or system malfunction.
Applications:
- Microcontroller-based systems
- Power management circuits
- Battery-powered devices
- Industrial control systems
Features:
- Precise voltage detection
- Built-in hysteresis to prevent oscillation
- Open-drain output
- Low power consumption
- Small package size
Benefits:
- Reliable system reset: Ensures that the system is reset to a known state during voltage fluctuations.
- Prevents data corruption: Protects data from being corrupted during power loss.
- Extended battery life: Low power consumption minimizes energy usage.
- Easy integration: Small package size allows for easy integration into various designs.
Additional Details:
The PS8809N-4.63B-T32 has a detection voltage of 4.63V. The open-drain output requires a pull-up resistor. The device is available in a small SOT-23 package. It operates over a wide temperature range, making it suitable for industrial applications.