EN
  • EN
  • DE

PS8401ATQFN40GTR-A3

Part No PS8401ATQFN40GTR-A3
Manufacturer Parade
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Parade
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834219-PS8401ATQFN40GTR-A3
Ultra Librarian 3D Model Ultra Librarian PS8401ATQFN40GTR-A3 CAD Model

Description

The PS8401ATQFN40GTR-A3, manufactured by Parade Technologies, is a DisplayPort 1.4 Linear Redriver designed to enhance signal integrity and extend transmission distances. This component is crucial in maintaining high-quality video and audio signals in applications where signal degradation is a concern.

Applications

  • Laptops and Notebooks: Improves DisplayPort signal quality for external monitors and docking stations.
  • Desktop Computers: Enhances signal integrity for high-resolution displays, including 4K and 8K monitors.
  • Docking Stations: Ensures reliable DisplayPort connections with multiple peripherals and displays.
  • Graphics Cards: Used in high-performance graphics cards to maintain signal integrity for demanding gaming and professional applications.
  • Motherboards: Integrated into motherboards to provide robust DisplayPort connectivity.

Features

  • DisplayPort 1.4 Compliant: Supports the DisplayPort 1.4 standard, ensuring compatibility with the latest display technologies.
  • Linear Redriver Technology: Provides linear equalization to compensate for channel losses and improve signal integrity.
  • Adjustable Equalization Settings: Allows for fine-tuning of equalization parameters to optimize performance for various cable lengths and channel characteristics.
  • Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered devices.
  • QFN40 Package: Compact QFN (Quad Flat No-Lead) package for easy integration into space-constrained designs.
  • Transparent Operation: Minimizes impact on system latency, ensuring seamless performance.

Benefits

  • Improved Signal Quality: Enhances DisplayPort signal integrity, reducing signal degradation and ensuring reliable transmission.
  • Extended Transmission Distance: Allows for longer cable lengths without significant signal loss.
  • High-Resolution Support: Enables the use of high-resolution displays and VR headsets with optimal performance.
  • Simplified Integration: Compact package and straightforward operation simplify integration into various electronic devices.
  • Energy Efficiency: Minimizes power consumption, making it suitable for portable devices.
  • Customizable Performance: Adjustable equalization settings allow for optimization based on specific system requirements.

Additional Details

The PS8401ATQFN40GTR-A3 is engineered to address signal degradation issues in DisplayPort connections, ensuring that high-resolution video and audio are transmitted without loss of quality. Its linear redriver technology compensates for channel losses, while adjustable equalization settings allow for fine-tuning to match different cable lengths and channel characteristics. The component's low power consumption and compact QFN40 package make it a versatile solution for a wide range of applications.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5214 $57.9922
56+ $2.0698 $115.9088
87+ $2.0051 $174.4437
120+ $1.9404 $232.8480
154+ $1.8757 $288.8578
207+ $1.6817 $348.1119
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess