EN
  • EN
  • DE

SPC58EC70E1F0C0X

Part No SPC58EC70E1F0C0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 64ETQFP  /  e200z420 series Microcontroller IC 32-Bit Dual-Core 180MHz 2MB (2M x 8) FLASH 64-eTQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC58
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor e200z420
Core Size 32-Bit Dual-Core
Speed 180MHz
Connectivity CANbus, I²C, LINbus, SPI
Peripherals DMA
Number of I/O 48
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 128K x 8
Supply Voltage - Operating 3.3V, 5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-eTQFP (10x10)
Base Product Number SPC58
Standard Package 1,000
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1263409-SPC58EC70E1F0C0X
Ultra Librarian 3D Model Ultra Librarian SPC58EC70E1F0C0X CAD Model

Description

The SPC58EC70E1F0C0X is a state-of-the-art microcontroller from STMicroelectronics, designed to meet the rigorous demands of automotive and industrial applications. This powerful MCU is part of the SPC5 family, which is renowned for its high performance, reliability, and cutting-edge features tailored for the automotive industry.

At the core of the SPC58EC70E1F0C0X lies a 32-bit Power Architecture® with a frequency of up to 200 MHz, ensuring swift and efficient processing capabilities. This microcontroller is equipped with a wealth of memory, featuring up to 4MB of flash memory and 592KB of RAM, enabling robust and complex applications to run smoothly.

The device is designed with versatility in mind, offering a broad range of communication interfaces, including multiple CAN (Controller Area Network) interfaces, LIN (Local Interconnect Network) ports, and Ethernet for connectivity. These interfaces are essential for enabling the microcontroller to communicate with other systems within a vehicle or industrial setup, ensuring seamless data exchange and system integration.

One of the key advantages of the SPC58EC70E1F0C0X is its advanced security features. The microcontroller comes with a state-of-the-art Hardware Security Module (HSM), which is crucial for protecting sensitive data and ensuring secure communication channels. This is particularly important in automotive applications where safety and data integrity are paramount.

For developers, the SPC58EC70E1F0C0X provides a comprehensive development ecosystem. STMicroelectronics offers a range of software tools, libraries, and development kits to support the design and deployment of applications. The microcontroller is also compatible with the AUTOSAR standard, which simplifies the integration of software components and enhances the reusability of software across different platforms.

To summarize, the SPC58EC70E1F0C0X from STMicroelectronics is a robust and secure microcontroller that offers a perfect blend of performance, memory, connectivity, and security features. It is an ideal choice for automotive control units, advanced driver-assistance systems (ADAS), and a range of industrial applications where reliability and high performance are non-negotiable.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess