The NXP PCIMX6X1CVK08AC is a high-performance microprocessor that is part of the i.MX 6 series, designed to deliver a balanced multi-core platform for consumer, automotive, and industrial multimedia applications. This advanced system-on-chip (SoC) integrates a powerful ARM® Cortex®-A9 core, which operates at speeds up to 1 GHz, allowing for an optimized balance between processing power and energy efficiency.
With its rich set of features, the PCIMX6X1CVK08AC is ideal for a wide array of applications, ranging from smart devices and intelligent vehicles to sophisticated industrial control systems. It boasts a Vivante GC2000 3D GPU and a Vivante GC355 2D compositor, which enable stunning visual displays and smooth graphics performance for both user interfaces and immersive applications.
The microprocessor includes a 64-bit DDR3/LVDDR3/LPDDR2 memory interface, ensuring fast data transfer and efficient multitasking capabilities. Its integrated multimedia processing includes a multi-format HD video decoder and encoder, which support 1080p video processing, making it well-suited for high-definition video applications.
Connectivity is a key strength of the PCIMX6X1CVK08AC, featuring a range of interfaces such as HDMI 1.4, dual LVDS, MIPI CSI-2, and MIPI DSI, as well as high-speed USB 2.0 and Gigabit Ethernet for comprehensive peripheral and network connections. This flexibility makes it easy to integrate the processor into various hardware setups and connect with other devices and networks.
Key Features:
- ARM® Cortex®-A9 core at up to 1 GHz
- Integrated Vivante 3D and 2D graphics processors
- 64-bit DDR3/LVDDR3/LPDDR2 support
- Multi-format HD video decoder and encoder
- High connectivity with HDMI, LVDS, MIPI, USB 2.0, and Gigabit Ethernet
- Advanced security features including cryptographic acceleration and secure boot
- Energy-efficient design suitable for portable and embedded applications
In addition to its impressive performance and connectivity, the NXP PCIMX6X1CVK08AC also integrates advanced security features. These include cryptographic acceleration hardware and secure boot capabilities, ensuring that applications and data can be protected against unauthorized access and tampering.
Whether for multimedia, automotive infotainment, or robust industrial control systems, the NXP PCIMX6X1CVK08AC provides a scalable, secure, and high-performance solution that meets the demands of today's complex digital environments.