EN
  • EN
  • DE

TCM809LENBPB713

Part No TCM809LENBPB713
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Microchip Technology
Win Source Part Number 215421-TCM809LENBPB713
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCM809LENBPB713 CAD Model

Description

Microchip Technology's TCM809LENBPB713: A Reliable Voltage Supervisor

Microchip Technology's TCM809LENBPB713 is a highly precise voltage supervisor designed to enhance the reliability of your electronic applications. It is an essential component for systems that require accurate monitoring and control of the power supply voltage to ensure the proper operation of microcontrollers and other sensitive logic circuits.

Key Features of the TCM809LENBPB713

  • Voltage Monitoring Precision: The device offers a threshold voltage of 2.63V, providing precise monitoring to maintain system stability.
  • Low Power Consumption: With its quiescent current of just 1.5 µA, the TCM809LENBPB713 is an energy-efficient solution for power-critical designs.
  • Reset Timeout Period: It features a reset timeout of 140ms minimum, ensuring sufficient time for the system to recover after a voltage fault before resuming operation.
  • Operating Temperature Range: The device operates over a temperature range of -40°C to +85°C, making it suitable for a wide variety of environments and applications.
  • Push-Pull Output: The TCM809LENBPB713's output type is push-pull, which provides a definitive logic level that does not require an external pull-up resistor.
  • Package Type: It comes in a 3-Pin SOT-23 package, which is compact and suitable for space-constrained applications.

Applications

The TCM809LENBPB713 is ideal for use in a range of applications that require reliable voltage monitoring, such as:

  • Portable Electronics
  • Microcontroller Systems
  • Industrial Equipment
  • Medical Devices
  • Automotive Systems
  • Data Storage Devices

This voltage supervisor from Microchip Technology is a testament to the company's commitment to providing solutions that enhance system reliability and performance. Whether you're designing consumer electronics or industrial machinery, the TCM809LENBPB713 offers the precision and durability needed to protect your critical applications from the dangers of undervoltage conditions.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess