EN
  • EN
  • DE

PCF7961XTT/D1AC0915

Part No PCF7961XTT/D1AC0915
Manufacturer NXP / Nexperia
Catalog RF Transmitters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Transmitters
Manufacturer NXP
Win Source Part Number 345559-PCF7961XTT/D1AC0915
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF7961XTT/D1AC0915 CAD Model

Description

The NXP PCF7961XTT/D1AC0915 is a state-of-the-art integrated circuit designed for advanced security and control applications. This high-performance chip is part of NXP's renowned line of products, which are widely recognized for their reliability and cutting-edge technology.

Key Features

  • Security: The PCF7961XTT/D1AC0915 incorporates robust security features to ensure the integrity and confidentiality of data. It is equipped with advanced cryptographic algorithms that are crucial for secure key management and authentication processes.
  • Wireless Connectivity: Designed with an integrated transponder, this IC offers seamless wireless communication capabilities. It is ideal for applications requiring remote keyless entry (RKE) and passive keyless entry and start (PKES) systems.
  • Low Power Consumption: Energy efficiency is at the core of this device, which is optimized for low power consumption. This makes it particularly suitable for battery-operated systems where longevity is essential.
  • Versatility: The NXP PCF7961XTT/D1AC0915 is versatile and can be used across a wide range of applications, from automotive to consumer electronics, thanks to its flexible configuration options and programmability.

Applications

The PCF7961XTT/D1AC0915 is primarily designed for use in the automotive industry, where it can be integrated into systems requiring robust security measures, such as car immobilizers and key fobs. Additionally, its wireless capabilities make it an excellent choice for smart home devices and other IoT applications that require secure and reliable communication.

Technical Specifications

At the heart of the PCF7961XTT/D1AC0915 is a powerful microcontroller that ensures smooth operation and efficient processing. It operates within a wide range of temperatures, making it suitable for harsh environments. The chip also features a built-in oscillator and a low-voltage detector, which contribute to its overall stability and performance.

Quality and Support

NXP is known for its commitment to quality, and the PCF7961XTT/D1AC0915 is no exception. It is manufactured to meet the highest industry standards, ensuring reliability for critical applications. Additionally, NXP provides comprehensive technical support and documentation, making integration and deployment straightforward for developers and engineers.

You May Also Be Interested in

Microchip Technology
IC ASK TRANSMITTER UHF 14SOIC
Need more? Email Us
Maxim Integrated
IC TRANSMITTER ASK SOT23-8
Lowest to $1.6508
Microchip Technology
RF TX IC ISM 315-433MHZ 32VFQFN
Lowest to $4.8972
Microchip Technology
Transmitter IC for 300MHz to 450MHz operation / IC TX FRACT-N PLL 10TSSOP
Lowest to $14.5523
Microchip Technology
RF XMITTER UHF 310-350MHZ 24VQFN
Lowest to $3.3160
Microchip Technology
RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Maxim Integrated
RF Transmitter 900MHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Need more? Email Us
Maxim Integrated
IC TX 315MHZ/390MHZ ASK 24-TQFN
Lowest to $2.5629
Maxim Integrated
RF Transmitter 800MHz ~ 2.2GHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $14.5091

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5514 $61.0654
26+ $4.5550 $118.4300
40+ $4.4126 $176.5040
55+ $4.2703 $234.8665
70+ $4.1280 $288.9600
94+ $3.7009 $347.8846
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess