EN
  • EN
  • DE

VT1175SFQ

Part No VT1175SFQ
Manufacturer Maxim Integrated
Catalog Unclassified
Description IC REG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Analog Devices Inc./Maxim Integrated
Series *
Package Bulk
Product Status Obsolete
Win Source Part Number 1380274-VT1175SFQ
Ultra Librarian 3D Model Ultra Librarian VT1175SFQ CAD Model

Description

Maxim Integrated's VT1175SFQ Power Management IC

The VT1175SFQ from Maxim Integrated is a state-of-the-art power management integrated circuit (PMIC) designed to cater to a wide range of applications. This versatile component is engineered to provide a reliable and efficient power management solution for complex electronic systems.

Key Features:

  • High Efficiency: The VT1175SFQ is built to maximize power efficiency, which helps in reducing heat generation and increasing system reliability.
  • Compact Design: With a small form factor, this PMIC is ideal for space-constrained applications, allowing designers to minimize the footprint of their power supply design.
  • Integrated Functions: It includes multiple integrated features such as voltage regulation, power-on reset, and overcurrent protection, streamlining the design process and reducing the need for additional components.
  • Flexible Power Supply: The device supports a wide input voltage range, making it suitable for various power sources and ensuring compatibility with different system designs.
  • Programmable Outputs: Multiple programmable output voltages allow for customization to meet specific application requirements, providing versatility across different platforms.

Applications:

The VT1175SFQ is designed to be a perfect fit for a multitude of applications, including:

  • Portable and Battery-Powered Devices
  • Networking and Telecommunications Equipment
  • Embedded Systems
  • Industrial Control Systems
  • Consumer Electronics

Technical Specifications:

The technical specifications of the VT1175SFQ include a broad operating temperature range, high switching frequency for reduced-size passive components, and a robust thermal management system. It also features programmable soft-start to minimize inrush current and reduce system stress at startup.

In conclusion, Maxim Integrated's VT1175SFQ is an excellent choice for designers looking for a PMIC that offers high efficiency, a compact footprint, and a range of integrated features to streamline their power management tasks. Its versatility makes it suitable for a wide array of electronic products, ensuring optimal performance and longevity.

You May Also Be Interested in

Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $4.3657
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
Texas Instruments
EVALUATION MODULE
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess