EN
  • EN
  • DE

E5AC-CC4A5M-000

Part No E5AC-CC4A5M-000
Manufacturer Omron
Catalog Controllers - Process, Temperature
Description CONTROL TEMP/PROCESS 100-240V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W)
Input Range -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC
Output Type Analog (2), Relay (4)
Control Method On/Off, Proportional (PID)
Number Of Characters Per Row 4, 4, 4
Display Type LCD - Tri Color Characters, Backlight
Display Characters - Height 0.984" (25.00mm), 0.590" (15.00mm), 0.374" (9.50mm)
Voltage - Supply 100 ~ 240VAC
Panel Cutout Dimensions Square - 92.00mm x 92.00mm
Mounting Type Panel Mount
Termination Style Screw Terminal
Ingress Protection IP66 - Dust Tight, Water Resistant
Ultra Librarian 3D Model Ultra Librarian E5AC-CC4A5M-000 CAD Model

Description

NULL

You May Also Be Interested in

Omron
CONTROL TEMP RELAY/VOLT OUT 24V
Need more? Email Us
Omron
TC CURRENT OUTPUT 24VAC/DC
Need more? Email Us
Omron
DETECT HEATER ELEMENT 85-264V
Need more? Email Us
Omron
CONTROL TEMP/PROCESS 100-240V
Need more? Email Us
Omron
CONTROL TEMP/PROC 24V PANEL MT
Need more? Email Us
Omron
CONTROL TEMP ANALOG/REL OUT 24V
Need more? Email Us
Omron
CONTROL TEMP/PROCESS 100-240V
Need more? Email Us
Omron
CONTROL TEMP/PROC RELAY/VOLT OUT
Need more? Email Us
Omron
CONTROL TEMP/PROCESS 100-240V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess