EN
  • EN
  • DE

MAX5074AUP+T

Part No MAX5074AUP+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description Voltage Mode PWM Controller 20-Pin TSSOP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSSOP
Lead Free Lead Free
Max Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Radiation Hardening No
RoHS Compliant
Switching Frequency 500 kHz
Topology Boost, Flyback
Win Source Part Number 1145238-MAX5074AUP+T
Categories Linear - Amplifiers - Audio
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5074AUP+T CAD Model

Description

The MAX5074AUP+T from Maxim Integrated is a high-performance, dual-phase, synchronous, step-down controller with integrated MOSFET drivers. This advanced power solution is designed to deliver high efficiency and precise voltage regulation for a wide range of applications, including networking, telecommunications, and industrial systems.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range from 4.5V to 23V, making it suitable for various supply sources.
  • Adjustable Output Voltage: It offers an adjustable output voltage from 0.6V to 90% of the input voltage, allowing for flexible power supply design.
  • Dual-Phase Operation: The dual-phase operation reduces input and output ripple, enhances transient response, and allows for the use of smaller external components.
  • Integrated MOSFET Drivers: The built-in MOSFET drivers help reduce external component count and simplify the overall design process.
  • High Efficiency: Maxim Integrated's proprietary technology enables high efficiency across a wide load range, which can help reduce thermal stress and improve system reliability.
  • Protection Features: The device includes a comprehensive set of protection features such as overcurrent protection, overtemperature protection, and undervoltage lockout, ensuring safe operation under abnormal conditions.
  • Compact Package: The MAX5074AUP+T comes in a space-saving 20-pin TSSOP package, ideal for compact system designs.

Applications

  • Networking Equipment
  • Telecommunications Infrastructure
  • Industrial Systems and Controls
  • Point of Load (POL) Power Supplies

The MAX5074AUP+T is a testament to Maxim Integrated's commitment to providing innovative, high-quality power management solutions that meet the demanding needs of modern electronic systems. With its robust feature set and high level of integration, this device is an excellent choice for designers looking to optimize their power supply designs for performance, efficiency, and reliability.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,594 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess