EN
  • EN
  • DE

PCF7953ATT/M1AC1500

Part No PCF7953ATT/M1AC1500
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description IC KEYLESS ENTRY/GO 28TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 46 pcs
HTSUS 0000.00.0000
Win Source Part Number 930108-PCF7953ATT/M1AC1500
Ultra Librarian 3D Model Ultra Librarian PCF7953ATT/M1AC1500 CAD Model

Description

Introducing the PCF7953ATT/M1AC1500 from NXP

The PCF7953ATT/M1AC1500 is a state-of-the-art integrated circuit (IC) from NXP Semiconductors, designed for sophisticated applications in the automotive industry. This advanced product is an integral part of modern vehicle security systems, offering features tailored for keyless entry and start-stop systems.

Key Features

  • High-Security Level: The IC incorporates leading-edge security protocols to safeguard against unauthorized access and cloning attempts. With its AES-128 cryptographic engine, it ensures secure communication between the vehicle and the key fob.
  • Low Power Consumption: Designed with energy efficiency in mind, the PCF7953ATT/M1AC1500 operates with minimal power draw, contributing to the extended battery life of key fobs and other portable devices.
  • Multi-Functional Interface: It features a versatile interface that supports a range of functions including passive keyless entry and start, remote keyless entry, and tire pressure monitoring systems.
  • Frequency Agility: The device is capable of operating across multiple frequency bands, providing flexibility and improved reliability of the communication link in different environments.

Advanced Technology

Equipped with NXP's proven HITAG™ technology, the PCF7953ATT/M1AC1500 delivers robust performance and resistance to interference. Its advanced modulation and coding schemes enhance signal integrity and range, ensuring consistent and reliable operation even in challenging conditions.

Applications

The versatile nature of the PCF7953ATT/M1AC1500 makes it suitable for a wide array of automotive applications. It is commonly used in:

  • Smart keys and key fobs for passive entry and start-stop systems
  • Remote keyless systems for central locking and alarm control
  • Wireless control modules for tire pressure monitoring

Quality and Reliability

NXP's commitment to quality is evident in the PCF7953ATT/M1AC1500, which is manufactured to meet the rigorous standards of the automotive industry. Customers can trust the reliability and performance of this IC, which is built to withstand the demands of daily use in a variety of automotive environments.

With its combination of security, efficiency, and versatility, the PCF7953ATT/M1AC1500 from NXP is an ideal solution for automakers looking to enhance the functionality and security of their next-generation vehicles.

You May Also Be Interested in

Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess