The MAX234-1304-21 from Maxim Integrated is a cutting-edge power module designed to deliver high efficiency and reliability for a wide range of applications. This compact and robust module is part of Maxim Integrated's extensive portfolio of power management solutions, known for integrating advanced technologies to optimize performance and energy usage.
Key Features
- High Efficiency: With its advanced design, the MAX234-1304-21 achieves exceptional efficiency, reducing power loss and heat generation, which is crucial for maintaining the longevity and reliability of electronic systems.
- Integrated Functions: This power module integrates multiple functions into a single package, simplifying design and reducing the need for additional components. This integration can lead to lower system costs and a smaller PCB footprint.
- Wide Input Voltage Range: The module is designed to operate over a broad input voltage range, making it suitable for various applications and ensuring compatibility with different power sources.
- Thermal Management: Maxim Integrated has incorporated advanced thermal management features into the MAX234-1304-21, ensuring the module operates within safe temperature ranges even under full load conditions.
- Compact Size: The small form factor of the module is ideal for space-constrained applications, allowing designers to incorporate it into compact systems without compromising on power or efficiency.
Applications
The MAX234-1304-21 is versatile and can be used in a variety of applications, including but not limited to:
- Telecommunications equipment
- Data center and networking infrastructure
- Industrial control systems
- Portable and battery-powered devices
- Medical equipment
Specifications
Parameter
Value
Input Voltage Range
Specified Range (e.g., 4.5V to 16V)
Output Voltage
Specified Output (e.g., 1.2V to 5.5V)
Efficiency
Up to XX%
Operating Temperature
-40°C to +85°C
Package
Compact, surface-mount package
For more detailed specifications and application notes, customers are encouraged to consult the datasheet and technical documentation provided by Maxim Integrated. The MAX234-1304-21 is a testament to Maxim Integrated's commitment to providing high-quality, reliable power solutions that meet the ever-evolving needs of modern electronics.