EN
  • EN
  • DE

74CB3Q3257DBQRG4

Part No 74CB3Q3257DBQRG4
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Description 4-Channel, 2: 1 Switch with 5V Tolerant I/Os 16-SSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SSOP
Contact Plating Gold
Height 1.5 mm
High Level Output Current -64 mA
Independent Circuits 1
Lead Free Lead Free
Length 5 mm
Logic Function Demultiplexer, Multiplexer
Low Level Output Current 64 mA
Max Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.3 V
Mount Surface Mount
Number of Bits 4
Number of Channels 4
Number of Elements 1
Number of Inputs 8
Number of Outputs 4
Number of Pins 16
Packaging Tape and Reel
Propagation Delay 6.5 ns
Quiescent Current 1.5 mA
Radiation Hardening No
Resistance 4 Ω
RoHS Compliant
Supply Type Single
Turn-On Delay Time 6.5 ns
Weight 74.502547 mg
Width 4 mm
Win Source Part Number 1200792-74CB3Q3257DBQRG4
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CB3Q3257DBQRG4 CAD Model

Description

The Texas Instruments 74CB3Q3257DBQRG4 is a high-performance, quad 2:1 multiplexer/demultiplexer IC designed for 2-V to 3.6-V V<sub>CC operation. This device is part of the 74CB series, which are known for their reliability and versatility in various electronic applications. The 74CB3Q3257DBQRG4 is particularly suitable for multiplexing and demultiplexing digital or analog signals.

With its low on-state resistance and wide bandwidth, the 74CB3Q3257DBQRG4 ensures minimal signal distortion and is ideal for applications that require high-speed data switching. It features four bidirectional switches that can be independently controlled by the select inputs (S0 and S1), allowing for flexible routing of signals. The low power consumption and high noise immunity of the device make it an excellent choice for portable and battery-powered devices.

The 74CB3Q3257DBQRG4 also boasts a 5-Ω switch connection between two ports, which minimizes the propagation delay and supports faster data transfer rates. The device's off-state isolation prevents signal leakage between the multiplexed signals, contributing to the integrity of the data being transferred. Additionally, the IC has over-voltage tolerant inputs and outputs up to 3.6 V, which helps protect the device from potential damage caused by unexpected voltage spikes.

Packaged in a space-saving DBQ (SSOP) package, the 74CB3Q3257DBQRG4 is optimized for PCB space conservation, making it an excellent choice for compact and high-density circuit designs. Its industrial temperature range of -40°C to 85°C ensures reliable operation in harsh environments.

In summary, the Texas Instruments 74CB3Q3257DBQRG4 is a robust and efficient solution for designers looking to implement multiplexing/demultiplexing functions in their digital systems. Its low on-state resistance, high bandwidth, and over-voltage tolerant design make it a highly reliable component for a wide range of applications, including communication systems, data routing, signal gating, and more.

You May Also Be Interested in

Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Amd
Need more? Email Us
Texas Instruments
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Qualcomm
Lowest to $7.9791

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess