EN
  • EN
  • DE

PCF7900NHN/C0K,118

Part No PCF7900NHN/C0K,118
Manufacturer NXP / Nexperia
Catalog RF Transmitters
Description IC XMITTER UHF 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Active
Frequency 315MHz, 434MHz, 868MHz, 915MHz
Applications General Purpose
Modulation or Protocol UHF
Power - Output 6dBm
Current - Transmitting 7mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Dimension 16-VFQFN Exposed Pad
Win Source Part Number 122300-PCF7900NHN/C0K,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF7900NHN/C0K,118 CAD Model

Description

The PCF7900NHN/C0K,118 is a state-of-the-art Near Field Communication (NFC) Integrated Circuit (IC) developed by NXP Semiconductors. This advanced IC is designed to facilitate secure, contactless communication for a wide range of applications, including access control, contactless payments, and data exchange. With its compact form factor and low power consumption, the PCF7900NHN/C0K,118 is an ideal solution for embedding NFC functionality into small, portable devices.

Key Features

  • Interface: The IC comes with an I²C-bus interface which allows for easy integration into most microcontroller-based systems, providing a seamless communication channel between the NFC module and the host device.
  • Security: Enhanced with advanced security features, the PCF7900NHN/C0K,118 includes hardware cryptographic engines for AES and DES, ensuring secure data transactions and protection against unauthorized access.
  • Memory: It is equipped with a generous amount of memory, including both EEPROM and RAM, facilitating flexible data storage and fast read/write operations.
  • Energy Efficiency: The device is designed for low-power operation, making it suitable for battery-powered applications where energy efficiency is paramount.
  • Versatility: It supports a variety of NFC technologies including ISO/IEC 14443 Type A and B, and FeliCa, ensuring compatibility with a broad range of NFC devices and systems.

Applications

The versatility of the PCF7900NHN/C0K,118 makes it suitable for a diverse set of applications. It is commonly used in:

  • Smart cards and tags for access control systems.
  • Contactless payment devices for secure financial transactions.
  • Consumer electronics for easy pairing and data exchange.
  • Healthcare devices for patient identification and tracking.
  • Public transportation systems for ticketing and fare collection.

Technical Specifications

The NXP PCF7900NHN/C0K,118 operates within a supply voltage range of 2.7V to 5.5V and is available in an HVQFN package. Its operating temperature range makes it suitable for various environments, ensuring reliable performance across different applications.

With its robust security features, efficient power management, and compatibility with multiple NFC protocols, the PCF7900NHN/C0K,118 from NXP is a top choice for designers looking to incorporate NFC capabilities into their next-generation products.

You May Also Be Interested in

Rohm Semiconductor
RF XMITTER FM 76-108MHZ 28VFQFN
Need more? Email Us
Infineon Technologies
TRANSMITTER ASK/FSK SGL TSSOP10 / RF Transmitter ASK/FSK 2.5V/3.3V Automotive 10-Pin TSSOP T/R
Need more? Email Us
NXP / Nexperia
Lowest to $2.6091
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $11.8364
Microchip Technology
RF XMITTER ASK 433MHZ 16LSSOP / UHF ASK Transmitter
Lowest to $1.9032
Silicon Labs
IC TX FSK UNI 868/915MHZ 16TSSOP
Lowest to $5.5365
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Lowest to $3.2282
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Maxim Integrated
RF TRANSMITTER 120-235MHZ 48QFN
Lowest to $11.0118

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess