EN
  • EN
  • DE

IHLP2525CZPJ4R7M01

Part No IHLP2525CZPJ4R7M01
Manufacturer Vishay
Catalog Fixed Inductors
Description FIXED INDUCTOR 4.7UH SMD / Inductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes - Fixed Inductors
Mfr Vishay
Package Bulk
Product Status Obsolete
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Win Source Part Number 1013976-IHLP2525CZPJ4R7M01
Ultra Librarian 3D Model Ultra Librarian IHLP2525CZPJ4R7M01 CAD Model

Description

The IHLP2525CZPJ4R7M01 is a shielded power inductor manufactured by Vishay. It is designed for use in a variety of power electronics applications, offering high current handling and low DC resistance. These inductors are known for their compact size and efficient performance.

Applications

  • DC-DC converters
  • Voltage regulators
  • Point-of-Load (POL) converters
  • Power supplies
  • Filtering applications

Features

  • Inductance: 4.7 µH (Microhenries)
  • Tolerance: 20%
  • Saturation Current: High saturation current for improved performance under load.
  • DC Resistance (DCR): Low DCR for reduced power loss.
  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • Operating Frequency: Up to 1 MHz
  • Operating Temperature Range: -55°C to +125°C
  • Package Size: 2525 (6.35mm x 6.35mm)

Benefits

  • High Efficiency: Low DCR minimizes power loss, improving overall efficiency.
  • Compact Size: Small package size allows for high-density circuit layouts.
  • EMI Reduction: Shielded construction minimizes electromagnetic interference.
  • High Current Handling: Suitable for high-current applications.
  • Stable Performance: Offers stable electrical characteristics over a wide temperature range.
  • Reliable: Designed for long-term reliability in demanding applications.

Additional Details

The Vishay IHLP2525CZPJ4R7M01 shielded power inductor is designed to provide efficient and reliable performance in a variety of power electronics applications. Its 4.7µH inductance and high saturation current make it suitable for DC-DC converters, voltage regulators, and point-of-load (POL) converters. The low DCR minimizes power loss, improving overall efficiency, and the shielded construction reduces electromagnetic interference. This inductor is commonly used in power supplies and filtering applications. Vishay is a well-known manufacturer of electronic components, recognized for their high-quality and reliable products. The compact size and stable performance make this inductor a good choice for demanding applications where space is limited.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess