EN
  • EN
  • DE

PCF50622HN/03/N1

Part No PCF50622HN/03/N1
Manufacturer NXP / Nexperia
Catalog PMIC - PFC (Power Factor Correction)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - PFC(Power Factor Correction)
Manufacturer NXP
Win Source Part Number 345516-PCF50622HN/03/N1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF50622HN/03/N1 CAD Model

Description

The PCF50622HN/03/N1 is a highly integrated power management unit designed and manufactured by NXP Semiconductors. This advanced chip is tailored for mobile phones and other portable devices, where efficient power management is crucial for battery life and device performance. As a part of NXP's Power Management ICs portfolio, the PCF50622HN/03/N1 offers a comprehensive solution for managing and optimizing power consumption across various subsystems.

Key Features

  • Multiple Power Outputs: The IC features a range of regulated power outputs, including step-down and step-up converters, LDOs, and charge pumps, to support core system components such as the processor, memory, and display.
  • Integrated Battery Charger: It comes with a built-in battery charging controller that supports various battery types and provides safe and efficient charging.
  • Advanced Power Control: The device includes an intelligent power control system that manages power sequencing and enables dynamic voltage scaling to optimize power use.
  • Audio Amplifier: An integrated audio amplifier is included to drive a speaker or buzzer, which is essential for phone alerts and multimedia applications.
  • Flexible Interface: The PCF50622HN/03/N1 supports I2C-bus interface for communication, allowing for easy integration into system designs and facilitating programmable control over the power management functions.

Applications

The versatility of the PCF50622HN/03/N1 makes it suitable for a wide range of applications beyond mobile phones, including handheld gaming devices, personal media players, and other battery-operated portable electronics that require efficient power management.

Package and Quality

Encased in a compact HVQFN package, the PCF50622HN/03/N1 is designed for space-constrained applications. It adheres to NXP's commitment to quality and reliability, ensuring stable operation across various temperature ranges and environmental conditions.

Conclusion

The PCF50622HN/03/N1 from NXP is a sophisticated power management solution that brings together functionality and efficiency. Its comprehensive feature set and flexible design make it an excellent choice for designers looking to enhance the power efficiency of their portable electronic devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
ON Semiconductor
IC PFC CTRLR CRM 6TSOP / PFC IC Critical Conduction (CRM) 6-TSOP
Need more? Email Us
Texas Instruments
IC PFC CTR AV CURR 200KHZ 16DIP
Lowest to $4.6325
Monolithic Power Systems Inc.
CRM/DCM MULTI-MODE PFC CONTROLLE / PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 120KHZ 16SOIC
Lowest to $3.9572
Renesas Electronics America
POWER FACTOR CORRECTION / PFC IC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess