EN
  • EN
  • DE

NCP1937B51DR2G

Part No NCP1937B51DR2G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC/QUASI FLYBACK CTLR 20SOIC / PFC IC Critical Conduction (CRM) 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Mfr onsemi
Package Tape & Reel (TR)
Mode Critical Conduction (CRM)
Current - Startup 15 mA
Voltage - Supply 9V ~ 30V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 20-LSOP (0.154", 3.90mm Width), 17 Leads
Supplier Device Package 20-SOIC
Base Product Number NCP1937
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 488-NCP1937B51DR2GTR
Standard Package 2,500
Win Source Part Number 1081823-NCP1937B51DR2G
Ultra Librarian 3D Model Ultra Librarian NCP1937B51DR2G CAD Model

Description

The ON Semiconductor NCP1937B51DR2G is a highly integrated and efficient PWM controller designed to meet the rigorous standards of modern power supply applications. This versatile component is engineered to deliver superior performance in AC-DC adapters, off-line battery chargers, and a wide range of power supply systems that require a compact, high-performance solution.

Key Features

  • High-Efficiency Operation: The NCP1937B51DR2G is optimized for minimal power loss, ensuring high efficiency across various load conditions. This is particularly beneficial in applications where energy consumption is a critical factor.
  • Integrated Power MOSFET: The inclusion of a built-in power MOSFET simplifies the design process and reduces external component count, leading to a more compact and cost-effective power supply design.
  • Adjustable Operating Frequency: Designers have the flexibility to select the operating frequency, allowing for a tailored approach to meet specific application requirements while optimizing the balance between efficiency and external component size.
  • Comprehensive Protection Features: This controller is equipped with a suite of protection features, including overvoltage, overcurrent, and overtemperature protections, providing robust safeguards for the power supply and the end application.
  • GreenPoint® Technology: The NCP1937B51DR2G incorporates ON Semiconductor's GreenPoint® technology, which focuses on achieving high energy efficiency standards and meeting global energy regulations for power supplies.

Applications

The versatility of the NCP1937B51DR2G makes it suitable for a diverse array of applications, particularly where power efficiency and space constraints are paramount. Typical applications include:

  • AC-DC Adapters for Laptops and Personal Electronics
  • Off-Line Battery Chargers
  • Standby and Auxiliary Power Supplies
  • LED Lighting Drivers

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the NCP1937B51DR2G is no exception. This PWM controller is manufactured to meet stringent industry standards, ensuring long-term reliability and consistent performance in all supported applications.

You May Also Be Interested in

Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
ON Semiconductor
IC PFC CTR AVER CURR 65KHZ 16SOP / PFC IC Average Current 65kHz 16-SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737
NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Infineon Technologies
IC PFC CTRLR CCM 133KHZ 8DSO
Lowest to $1.6320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5745 $50.0430
35+ $2.9329 $102.6515
53+ $2.8413 $150.5889
73+ $2.7496 $200.7208
95+ $2.6580 $252.5100
126+ $2.3830 $300.2580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,910 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess