EN
  • EN
  • DE

UCC28056DBVR

Part No UCC28056DBVR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR TRANSITION SOT23-6 / PFC IC Discontinuous (Transition) SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Mode Discontinuous (Transition)
Current - Startup 46 µA
Voltage - Supply 8.5V ~ 34V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number UCC28056
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848637-UCC28056DBVR
Ultra Librarian 3D Model Ultra Librarian UCC28056DBVR CAD Model

Description

Product Overview: UCC28056DBVR from Texas Instruments

The UCC28056DBVR is a state-of-the-art Power Factor Correction (PFC) controller IC designed by Texas Instruments (TI) for the modern market's demand for energy-efficient power supplies. This advanced controller IC is specifically engineered to provide low harmonic distortion and high power factor, making it ideal for applications such as offline AC/DC converters, power adapters, and televisions, as well as lighting and industrial power supplies.

Key Features

  • Transition Mode PFC: The UCC28056DBVR operates in transition mode (also known as boundary conduction mode), offering an optimal balance between efficiency and EMI performance.
  • Wide VCC Operating Range: The device supports a wide supply voltage range, ensuring versatility and reliability in various power supply designs.
  • Low Start-Up and Operating Current: This IC is designed to minimize power consumption with a low start-up current of 20 µA and a typical operating current of 2 mA, contributing to the overall efficiency of the power supply.
  • Advanced Features: It includes features such as zero current detection to enhance efficiency, as well as open-loop protection and brown-out protection to ensure safe and reliable operation under abnormal conditions.

Technical Specifications

Parameter Value Package/Case SOT-23-6 Topology Transition Mode PFC Controller Operating Temperature -40°C to +125°C Input Voltage 9.5 V to 21 V

Applications

The UCC28056DBVR is versatile enough to be used in a multitude of applications where power factor correction is required. It is particularly well-suited for systems that demand high efficiency, such as:

  • AC/DC Power Supplies
  • Power Adapters
  • LED Lighting Drivers
  • Televisions and Monitors
  • Industrial Power Systems

With its advanced control features and robust design, the UCC28056DBVR from Texas Instruments is a premier choice for engineers looking to improve the power quality and efficiency of their power supply designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2661 $50.5590
460+ $0.2184 $100.4640
710+ $0.2115 $150.1650
980+ $0.2047 $200.6060
1,265+ $0.1979 $250.3435
1,695+ $0.1774 $300.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess