EN
  • EN
  • DE

IDT5V9885TPFGI8

Part No IDT5V9885TPFGI8
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case QFP
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 718613-IDT5V9885TPFGI8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT5V9885TPFGI8 CAD Model

Description

The IDT5V9885TPFGI8 is a versatile clock generator and synthesizer from IDT (Integrated Device Technology). It is designed for applications that demand precise timing and flexible clock distribution. This device is commonly found in networking, communications, and high-performance computing systems, offering programmable frequency generation and low-jitter performance.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices for synchronization and data transfer.
  • Communications Systems: Suitable for base stations, wireless communication devices, and optical transport networks.
  • High-Performance Computing: Found in servers, workstations, and data centers where accurate clock signals are crucial.
  • Data Centers: Provides precise clock signals for high-speed data processing and transfer.
  • Industrial Automation: Used in industrial control systems requiring precise timing.

Features

  • Flexible Frequency Generation: Offers a wide range of programmable output frequencies to meet various system requirements.
  • Low Jitter Performance: Provides exceptionally clean clock signals with minimal jitter.
  • Multiple Output Clocks: Supports multiple independent clock outputs for flexible clock distribution.
  • Phase-Locked Loop (PLL): Employs a PLL to generate stable and accurate clock signals.
  • Programmable Output Drivers: Allows customization of output signal characteristics.
  • I2C Interface: Provides easy configuration and control via an I2C serial interface.

Benefits

  • Improved System Performance: Precise and low-jitter clock signals enhance overall system performance and reliability.
  • Simplified Clock Tree Design: Flexible frequency generation simplifies clock distribution in complex systems.
  • Reduced Board Space: Highly integrated design minimizes the need for external components.
  • Enhanced Signal Integrity: Clean clock signals improve signal integrity and reduce electromagnetic interference (EMI).
  • Easy Configuration: I2C interface simplifies configuration and control.

Additional Details

The IDT5V9885TPFGI8 typically supports a variety of clock output types, such as LVDS, LVPECL, and HCSL, depending on the specific application's needs. It often includes features like clock enable/disable control, frequency select pins, and power-down modes for energy efficiency. The device datasheet provides detailed information on specifications such as supply voltage, operating temperature range, and jitter performance.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess