EN
  • EN
  • DE

PCA9671BS,118

Part No PCA9671BS,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output No
Features POR
Output Type Push-Pull
Current - Output Source/Sink 100μA, 25mA
Max Frequency 1MHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-HVQFN (4x4)
Win Source Part Number 124333-PCA9671BS,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9671BS,118 CAD Model

Description

Introducing the PCA9671BS,118 by NXP Semiconductors

The PCA9671BS,118 is a state-of-the-art remote 16-bit I/O expander produced by NXP Semiconductors, a leader in the field of advanced integrated circuits. This product is designed for the I²C-bus and SMBus, offering an optimal solution for expanding the output capabilities of microcontrollers and microprocessors when additional I/Os are needed.

With its robust design, the PCA9671BS,118 operates over a wide temperature range and is suitable for a diverse array of applications, from industrial automation systems to consumer electronics. It is particularly useful in situations where board space is at a premium, simplifying the design by reducing the number of traces needed to connect to sensors and actuators.

Key Features of PCA9671BS,118

  • 16-bit I/O Expander: It provides an additional 16 I/O ports, which can be individually set to input or output, enabling a high degree of flexibility in system design.
  • I²C-bus/SMBus Interface: The device supports both the I²C-bus and SMBus serial interfaces, allowing for easy integration into existing systems with data transfer speeds of up to 400 kbit/s.
  • Low Standby Current: The PCA9671BS,118 is optimized for low power consumption, with a very low standby current, making it ideal for battery-powered applications.
  • High Noise Immunity: Designed to withstand electrical noise, this I/O expander is perfect for use in industrial environments where reliability is crucial.
  • Configurable Polarity: Input port polarity is configurable, giving designers the flexibility to adapt the expander to the specific needs of their application.
  • Wide Operating Voltage: It operates across a wide voltage range from 2.3V to 5.5V, ensuring compatibility with a variety of logic levels and power supplies.
  • Addressing: Up to eight PCA9671 devices can share the same I²C-bus/SMBus, thanks to the three hardware address pins, making it possible to address each device uniquely.

The PCA9671BS,118 comes in a compact HVQFN24 package, making it an excellent choice for space-constrained applications. Its high integration and ease of use make it an essential component for system developers looking to expand their I/O capabilities without compromising on performance or power efficiency.

Whether you're designing a sophisticated industrial control system or a compact consumer gadget, the PCA9671BS,118 from NXP Semiconductors is the ideal solution for expanding your I/O capabilities with reliability and precision.

You May Also Be Interested in

Microchip Technology
IC XPNDR 3.4MHZ I2C 28SDIP
Lowest to $4.3657
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $2.2597
Texas Instruments
IC I/O EXPANDER I2C 8B 16VQFN
Lowest to $2.4925
ON Semiconductor
IC XPNDR 100KHZ I2C SMBUS 24QFN
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3311 $53.2976
37+ $2.7332 $101.1284
57+ $2.6478 $150.9246
79+ $2.5624 $202.4296
101+ $2.4770 $250.1770
136+ $2.2207 $302.0152
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess