EN
  • EN
  • DE

ATSTK600-ATTINY10

Part No ATSTK600-ATTINY10
Manufacturer Microchip Technology
Catalog Programming Adapters, Sockets
Description STK600-ATTINY10 SOCKET PACKAGE  /  STK600 series Socket Module - ATtiny4, 5, 9 and 10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Programming Adapters, Sockets
Mfr Microchip Technology
Series AVR®
Package Box
Module/Board Type Socket Module - ATtiny4, 5, 9 and 10
For Use With/Related Products STK600
Base Product Number ATSTK600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names ATSTK600-TINY10,ATSTK600ATTINY10
Standard Package 1
Win Source Part Number 984749-ATSTK600-ATTINY10
Ultra Librarian 3D Model Ultra Librarian ATSTK600-ATTINY10 CAD Model

Description

The ATSTK600-ATTINY10 from Microchip Technology is a comprehensive development kit designed for engineers and hobbyists who want to explore the capabilities of the tinyAVR microcontroller series, specifically the ATTINY10. This development tool provides an easy-to-use platform for developing, programming, and testing applications that harness the power of the ATTINY10 microcontroller.

Key Features

  • Compatibility: The ATSTK600-ATTINY10 is tailored for the ATTINY10 microcontroller, ensuring a perfect fit and seamless integration for your development needs.
  • Flexible Programming: Equipped with a built-in USB interface, the kit supports both in-system programming (ISP) and on-chip debugging (OCD), providing a versatile environment for microcontroller programming.
  • Advanced Debugging: The development tool includes advanced debugging features that allow for real-time emulation, with breakpoints, watchpoints, and the ability to inspect and modify memory and registers.
  • Extensive Support: Microchip offers a wealth of resources, including datasheets, application notes, and software libraries, to assist developers in maximizing the use of the ATSTK600-ATTINY10.
  • User-Friendly Interface: The kit boasts an intuitive design with LED indicators, push-buttons, and extension ports that provide a user-friendly experience for both novice and experienced users.

Applications

The ATSTK600-ATTINY10 is ideal for a wide variety of applications, including but not limited to:

  • Consumer Electronics
  • Internet of Things (IoT) Devices
  • Wearable Technology
  • Home Automation
  • Industrial Control Systems

Package Contents

The ATSTK600-ATTINY10 development kit includes:

  • ATSTK600 Main Board
  • ATTINY10-specific Socket Card
  • USB Cable for Connectivity and Power
  • Comprehensive Documentation

With its robust feature set and extensive support, the Microchip Technology ATSTK600-ATTINY10 is an indispensable tool for anyone looking to harness the power of the ATTINY10 microcontroller in their next project.

You May Also Be Interested in

Microchip Technology
UNIVERSAL ADAPTER BOARD
Need more? Email Us
Xeltek
SOIC28 SOCKET ADAPTER FOR SUPERP
Need more? Email Us
Microchip Technology
ADAPTER MODULE ANTIFUSE 132CQFP / Microsemi FPGAs series Socket Adapter
Need more? Email Us
Maxim Integrated
ADAPTER MCU 44-TQFP TO 40-DIP / - Socket Module - TQFP
Need more? Email Us
Microchip Technology
ADAPTER MODULE 208QFP / Microsemi FPGAs - Socket Adapter
Need more? Email Us
NXP / Nexperia
PROGRAMMING ADAPTER / HC(S)08 - Adapter QFN
Need more? Email Us
Xeltek
SOCKET ADAPTER FOR TSOP56
Need more? Email Us
Microchip Technology
ADAPTER MODULE 84P / Microsemi FPGAs - Socket Adapter
Need more? Email Us
Maxim Integrated
ADAPTER MCU 44-PLCC TO 40-DIP / - Socket Module - PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.6044 $92.6044
2+ $89.7105 $179.4210
3+ $86.8167 $260.4501
4+ $83.9228 $335.6912
5+ $75.2411 $376.2055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess