EN
  • EN
  • DE

DS2712E+T

Part No DS2712E+T
Manufacturer Maxim Integrated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822015-DS2712E+T
Ultra Librarian 3D Model Ultra Librarian DS2712E+T CAD Model

Description

Maxim Integrated DS2712E+T: NiMH Battery Charger Controller

The DS2712E+T from Maxim Integrated is a versatile and efficient charge controller designed specifically for Nickel-Metal Hydride (NiMH) batteries. This robust integrated circuit is engineered to provide a reliable charging solution for 1 to 4 series-connected cells, making it an ideal component for a wide range of portable electronic devices such as digital cameras, MP3 players, and handheld gaming systems.

One of the key features of the DS2712E+T is its ability to adapt the charging algorithm to accommodate the varying conditions of NiMH batteries. It utilizes a negative delta V (-ΔV) detection method to terminate the charge cycle, ensuring that batteries are charged safely and efficiently without the risk of overcharging. Additionally, the charge controller incorporates a precharge conditioning cycle for deeply discharged cells, reviving them gently before transitioning to the main charging phase.

The DS2712E+T is designed with safety in mind, featuring over-temperature protection to prevent overheating during the charging process. It also includes a safety timer that automatically terminates the charge cycle if the battery does not reach the full charge state within a predetermined time frame. This multi-layered approach to safety helps extend the life of the batteries and protects the charging device.

For enhanced flexibility, the DS2712E+T allows for the selection of fast or trickle charge rates, accommodating various battery capacities and charging needs. The controller's small form factor, available in a compact TSSOP package, makes it an excellent choice for space-constrained applications.

Overall, the Maxim Integrated DS2712E+T is a reliable and efficient solution for NiMH battery charging. Its advanced features and safety mechanisms make it a top choice for designers looking to integrate a high-quality charging system into their portable electronic devices.

With its combination of performance, safety, and flexibility, the DS2712E+T stands out as a superior battery management solution from Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9611 $50.9886
63+ $1.6092 $101.3796
97+ $1.5589 $151.2133
133+ $1.5086 $200.6438
172+ $1.4583 $250.8276
230+ $1.3074 $300.7020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,034 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess