EN
  • EN
  • DE

LS1084AXN7MQA

Part No LS1084AXN7MQA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU QORLQ LS1 1.2GHZ 780FBGA / ARM® Cortex®-A53 Microprocessor IC QorlQ LS1 8 Core, 64-Bit 1.2GHz 780-FBGA (23x23)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorlQ LS1
Package Tray
Core Processor ARM® Cortex®-A53
Number of Cores/Bus Width 8 Core, 64-Bit
Speed 1.2GHz
Co-Processors/DSP Multimedia; NEON™ SIMD
RAM Controllers DDR4
Graphics Acceleration Yes
Display & Interface Controllers LVDS
Ethernet 10GbE (2) , 1GbE (8)
SATA SATA 6Gbps (1)
USB USB 3.0 + PHY (2)
Temperature Range - Operating -40°C ~ 105°C (TA)
Security Features Secure Boot, TrustZone®
Mounting Type Surface Mount
Package / Case 780-BFBGA, FCBGA
Supplier Device Package 780-FBGA (23x23)
Additional Interfaces eMMC, I²C, IFC, PCI, SPI, UART
Base Product Number LS1084
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Win Source Part Number 1346068-LS1084AXN7MQA
Ultra Librarian 3D Model Ultra Librarian LS1084AXN7MQA CAD Model

Description

Introducing the LS1084AXN7MQA Processor from NXP

The LS1084AXN7MQA is a high-performance, power-efficient processor from NXP Semiconductors, designed to meet the demanding needs of networking, industrial, and data processing applications. This advanced processor is part of NXP's Layerscape series, which is renowned for its integration of ARM-based multicore technology, delivering exceptional compute performance and data throughput.

Key Features

  • Core Architecture: At the heart of the LS1084AXN7MQA lies an ARM Cortex-A53 quad-core processor, which operates at an impressive frequency, providing a balanced combination of performance and power efficiency. This makes it ideal for applications that require a high level of processing power without compromising on energy consumption.
  • Networking Capabilities: The processor is equipped with advanced networking features, including integrated Ethernet controllers that support high-speed data transfers. This makes it suitable for network-intensive tasks, ensuring smooth and reliable communication in various networking scenarios.
  • Security: Security is a top priority in today's connected world, and the LS1084AXN7MQA addresses this with its robust security features. It includes a secure boot, cryptographic engines, and tamper detection capabilities, providing a secure foundation for building trusted systems.
  • Connectivity: With multiple high-speed interfaces such as PCIe, USB 3.0, and SATA, this processor offers versatile connectivity options. This allows for easy integration with a wide range of peripherals and expansion modules, making it a flexible choice for system designers.
  • Memory Support: The processor supports a variety of memory types, including DDR4, ensuring fast and efficient data access. This high memory bandwidth is essential for applications that require quick processing of large data sets.

Applications

The LS1084AXN7MQA is well-suited for a variety of applications, including but not limited to:

  • Enterprise networking equipment such as routers and switches
  • Industrial control and automation systems
  • Network attached storage devices
  • Edge computing nodes

With its robust feature set and flexible design, the LS1084AXN7MQA from NXP is a powerful solution that can drive innovation across a multitude of industries. Whether you're looking to enhance network performance, secure communications, or improve system responsiveness, this processor is engineered to exceed expectations.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess