EN
  • EN
  • DE

SA56004ED,118

Part No SA56004ED,118
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description SENSOR DIGITAL -40C-125C 8SO  /  Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -40°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 3V ~ 5.5V
Resolution 10 b
Features Output Switch, Programmable Limit
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition 60°C ~ 100°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SA56004
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NXPNXPSA56004ED,118,SA56004ED-T-ND,2156-SA56004ED,118,SA56004ED-T,935274549118
Standard Package 2,500
Win Source Part Number 1020675-SA56004ED,118
Ultra Librarian 3D Model Ultra Librarian SA56004ED,118 CAD Model

Description

Product Overview: SA56004ED,118 by NXP Semiconductors

The SA56004ED,118 is a high-precision, digital temperature sensor from NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This sensor is designed for optimal performance in a variety of applications where accurate temperature monitoring is crucial, such as industrial control systems, environmental monitoring, and computer thermal management.

Key Features

  • Accuracy: The SA56004ED,118 boasts an impressive temperature accuracy, ensuring precise readings for critical applications.
  • Interface: It features an I²C-bus/SMBus interface, which allows for easy integration into most microcontroller-based systems.
  • Temperature Range: This sensor operates over a wide temperature range, making it versatile for various environmental conditions.
  • Supply Voltage: It is designed to work with a supply voltage that caters to common system power rails, enhancing compatibility with a wide range of electronic equipment.
  • Packaging: The SA56004ED,118 comes in a user-friendly package, which simplifies the PCB design process and allows for efficient assembly in manufacturing.

Applications

The versatility of the SA56004ED,118 makes it an excellent choice for a multitude of applications, including:

  • Thermal Management in Computing Systems
  • Industrial Control Systems
  • Environmental Monitoring
  • Medical and Storage Temperature Monitoring
  • Telecommunications Equipment

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the SA56004ED,118 is no exception. This product is manufactured to meet high standards of reliability and performance, ensuring that it will perform consistently across various conditions and throughout its lifecycle.

Ordering Information

The SA56004ED,118 is available for order through NXP's network of authorized distributors. With its robust features and reliable performance, this temperature sensor is an ideal choice for designers and engineers looking to enhance the temperature sensing capabilities of their systems.

You May Also Be Interested in

Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6390 $57.3650
75+ $1.3448 $100.8600
120+ $1.3028 $156.3360
160+ $1.2607 $201.7120
210+ $1.2187 $255.9270
275+ $1.0927 $300.4925
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,549 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess