EN
  • EN
  • DE

PCA9538BS,118

Part No PCA9538BS,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 16HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-HVQFN (4x4)
Win Source Part Number 129001-PCA9538BS,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9538BS,118 CAD Model

Description

NXP PCA9538BS,118 - 8-bit I²C and SMBus Low Power I/O Port with Interrupt

The PCA9538BS,118 is a highly versatile 8-bit I²C-bus and SMBus low power I/O port with interrupt functionality, designed and manufactured by NXP Semiconductors. This integrated circuit is part of a robust family of I/O expanders that provides a simple solution when additional I/Os are needed for ACPI power switches, sensors, push buttons, LEDs, fans, etc.

Equipped with an 8-bit Configuration (input or output selection), Input Port, Output Port, and Polarity Inversion registers, the PCA9538BS,118 allows each I/O to be configured as an input or output. This level of configuration flexibility enables the host controller to monitor the status of the inputs, including the detection of rising or falling edges, which can signal an interrupt via the interrupt output.

Operating over a power supply range of 2.3V to 5.5V, this device is optimized for low power consumption and is suitable for battery-powered applications. It can interface with 5V systems as well as 3.3V systems, making it extremely versatile for a wide range of applications. The PCA9538BS,118 supports both the standard mode (100 kHz) and the fast mode (400 kHz) of I²C communication, making it an excellent choice for systems that require a fast response time or operate at higher bus speeds.

The PCA9538BS,118 comes in a space-saving 16-pin TSSOP package, which is ideal for applications with limited PCB space. The device also includes an active LOW interrupt output which, when connected to the host controller, can signal an immediate response to an input change, thus reducing the need for the controller to continuously poll the inputs.

With its built-in power-on reset, the PCA9538BS,118 ensures that the I/Os are configured as inputs at power-up, preventing unintended outputs that could cause system issues. Its robust design includes built-in low current consumption and high noise immunity features, making it a reliable choice for complex electronic systems.

Overall, the NXP PCA9538BS,118 is a highly efficient solution for system expansion and is particularly useful for server management, industrial control, and automotive applications, where additional I/Os and interrupt-driven functionality are required.

You May Also Be Interested in

NXP / Nexperia
IC XPNDR 1MHZ I2C 16TSSOP
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Need more? Email Us
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $4.3985
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.2183
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $9.7500
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.1312

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2597 $51.9731
54+ $1.8541 $100.1214
84+ $1.7962 $150.8808
116+ $1.7383 $201.6428
149+ $1.6803 $250.3647
200+ $1.5065 $301.3000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,200 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess