EN
  • EN
  • DE

PCA9618UKZ

Part No PCA9618UKZ
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC BUS REPEATER FM 4WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Number of Channels 1
Capacitance - Input 7pF
Supply Voltage - Operating 2.2 V to 5.5 V
Operating Supply Current 1.7mA
Temperature Range - Operating -40°C to 85°C
Case / Package 4-WLCSP (0.83x0.78)
Win Source Part Number 1086843-PCA9618UKZ
Popularity Medium
Supply and Demand Status Balance
Quantity per package 10k pcs
Ultra Librarian 3D Model Ultra Librarian PCA9618UKZ CAD Model

Description

The NXP PCA9618UKZ is a cutting-edge I²C-bus transceiver designed to provide robust data transmission over long distances and through noisy environments. This transceiver is part of NXP's advanced interface products for serial communication, specifically tailored for applications where the I²C-bus needs to be extended beyond its typical reach.

Key Features

  • Hot-Swappable Interfaces: The PCA9618UKZ supports hot-swapping, a feature that allows devices to be connected or disconnected from the I²C-bus without the need to power down the system.
  • Differential I²C-bus: It utilizes a differential I²C-bus which provides greater immunity to common-mode noise, thus ensuring more reliable data transmission over longer distances.
  • High-Speed Data Rates: With support for Fast-mode Plus (Fm+), the device is capable of data rates up to 1 Mbps, making it suitable for high-speed applications.
  • Extended Supply Voltage Range: The PCA9618UKZ operates over a wide supply voltage range from 2.3V to 5.5V, accommodating various system requirements.
  • Level Shifting: The device includes level shifting capability which allows for voltage level translation between different logic levels, thus enabling communication between devices operating at different voltages.
  • Enhanced Fail-Safe Features: It has built-in fail-safe features that ensure a defined logic level is maintained on the I²C-bus when the bus is idle, floating, or if the bus lines are stuck LOW.

Applications

The PCA9618UKZ is ideal for a multitude of applications that require robust and reliable I²C communication. It is particularly well-suited for industrial and automotive environments, as well as complex systems where multiple devices need to communicate over longer distances. Examples include remote sensors, extended backplane communication, and any system requiring I²C communication under challenging electrical conditions.

Package and Quality

Encased in a compact HVQFN package, the PCA9618UKZ is designed for space-constrained applications. NXP's commitment to quality ensures that the PCA9618UKZ meets the stringent requirements of industrial and automotive standards, providing a reliable solution for critical system communications.

With its robust feature set and NXP's reputation for quality, the PCA9618UKZ stands out as a superior choice for extending I²C communications in demanding applications.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
Lowest to $2.6898
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
Lowest to $23.9243
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess