EN
  • EN
  • DE

PCA9600D,118

Part No PCA9600D,118
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description Buffers & Line Drivers FM+ BUS BUFFER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Number of Input Lines 1 Input
Number of Output Lines 1 Output
Polarity Non-Inverting
Package / Case SOIC-8
High Level Output Current - 15 mA
Low Level Output Current 130 mA
Quiescent Current 1.4 mA
Supply Voltage - Min 2.5 V
Supply Voltage - Max 15 V
Operating Supply Current 5.5 mA
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Mounting Style SMD/SMT
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Series PCA9600
Brand NXP Semiconductors
Interface Type I2C Bus
Logic Type Bidirectional Bus Buffer
Operating Supply Voltage 2 V to 15 V
Pd - Power Dissipation 300 mW
Product Type Buffers & Line Drivers
Standard Pack Qty 2500
Subcategory Logic ICs
Ultra Librarian 3D Model Ultra Librarian PCA9600D,118 CAD Model

Description

Product Overview: PCA9600D,118

The PCA9600D,118 is a high-performance, I²C-bus buffer designed and manufactured by NXP Semiconductors, a leader in the field of advanced integrated circuits. This device is engineered to enhance I²C-bus signal integrity and extend the communication distance between I²C devices.

Key Features

  • I²C-Bus Compatibility: The PCA9600D,118 is fully compatible with the I²C-bus specification, supporting standard-mode, fast-mode, and fast-mode plus.
  • Extended Operating Range: It allows for long cable/bus lengths, making it suitable for complex or larger systems where devices are physically distant.
  • High Noise Immunity: The built-in voltage level shifters and strong drive capability offer improved signal integrity and better noise immunity.
  • Hot-Swappable: Devices can be connected or disconnected from the bus without the need to power down the system, thanks to its hot-swapping capability.
  • Dual Bidirectional Buffer: It features two bidirectional channels, each with its own set of unique programmable features.

Applications

The PCA9600D,118 is versatile and can be used in a wide range of applications, including:

  • Industrial control systems
  • Telecommunication infrastructure
  • Servers and networking equipment
  • Automotive data buses
  • Medical equipment

Technical Specifications

The PCA9600D,118 operates at a voltage range from 2.3V to 5.5V, accommodating various system requirements. It supports a maximum I²C-bus frequency of 1 MHz (Fast-mode Plus) and can drive more devices due to its lower output low voltage (VOL). This allows for a higher total bus capacitance and longer bus length.

Quality and Reliability

NXP Semiconductors ensures that the PCA9600D,118 meets the highest quality and reliability standards. The product is available in a small, leadless HVQFN20 package, which is RoHS compliant and suitable for environmentally sensitive applications.

With its robust feature set and NXP's commitment to quality, the PCA9600D,118 is an excellent choice for designers looking to improve I²C communication in their systems.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / LVDS Buffer 3125Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $4.8750
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3835 $56.3010
13+ $7.6993 $100.0909
21+ $7.4587 $156.6327
28+ $7.2181 $202.1068
36+ $6.9775 $251.1900
48+ $6.2557 $300.2736
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess