EN
  • EN
  • DE

MAX9602EUG

Part No MAX9602EUG
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Dual ECL and Dual/Quad PECL, 500ps, Ultra-High-Speed Comparators | IC COMPARATOR HS 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Use For General
Number of Elements 4
Output Type Complementary, Differential, ECL
Voltage - Input Offset (Maximum) 5mV at -5.2V, 5V
Current - Input Bias (Maximum) 6μA at -5.2V,5V
Current - Output 50mA
Current - Quiescent (Maximum) 39mA
CMRR, PSRR 70dB CMRR, 65dB PSRR
Propagation Delay (Maximum) 0.5ns
Hysteresis 30mV
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-TSSOP
Mounting Style SMD
Supplier Device Package 24-TSSOP
Family Part Number MAX9602
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215408-MAX9602EUG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9602EUG CAD Model

Description

The MAX9602EUG is a cutting-edge operational amplifier developed by Maxim Integrated, renowned for its high-speed performance and precision. This operational amplifier is a perfect solution for a wide range of applications, including high-speed data acquisition systems, active filters, and fast amplifiers in communication systems.

Key Features

  • High-Speed Performance: The MAX9602EUG boasts a phenomenal slew rate and bandwidth, making it ideal for applications requiring rapid signal processing.
  • Low Distortion: With its low harmonic distortion, this operational amplifier ensures signal integrity, particularly important in high-fidelity audio applications and instrumentation.
  • Single-Supply Operation: The device can operate from a single power supply, simplifying power management in embedded systems.
  • Dual Amplifiers: The MAX9602EUG contains two amplifiers in one package, providing design flexibility and space savings on the circuit board.
  • Power Efficiency: Designed with power-sensitive applications in mind, the MAX9602EUG offers a balance of speed and power consumption.

Applications

The versatility of the MAX9602EUG makes it suitable for a variety of applications, including:

  • Video and RF Amplification
  • Test and Measurement Equipment
  • Communication Infrastructure
  • ADC/DAC Buffering
  • High-Speed Signal Processing

Technical Specifications

  • Supply Voltage Range: The MAX9602EUG operates over a wide supply voltage range, accommodating various system requirements.
  • Package: The device comes in a compact TSSOP-16 package, making it suitable for space-constrained applications.
  • Temperature Range: It is designed to perform reliably over an extended temperature range, ensuring stability across diverse operating conditions.

The MAX9602EUG from Maxim Integrated is a testament to the company's commitment to providing high-performance, reliable components for advanced electronic systems. Whether you're designing a high-speed communication device, a precise measurement instrument, or any system requiring a high-quality operational amplifier, the MAX9602EUG is an excellent choice that combines performance, efficiency, and versatility.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.5940 $53.1880
5+ $21.8207 $109.1035
8+ $21.1388 $169.1104
10+ $20.4569 $204.5690
13+ $19.7750 $257.0750
17+ $17.7293 $301.3981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess