EN
  • EN
  • DE

PCA9558PW,118

Part No PCA9558PW,118
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 28TSSOP / PC's, PDA's Interface 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Applications PC's, PDA's
Interface I2C
Voltage - Supply 3V ~ 3.6V
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Mounting Type Surface Mount
Base Product Number PCA95
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 269857-PCA9558PW,118
Ultra Librarian 3D Model Ultra Librarian PCA9558PW,118 CAD Model

Description

Product Overview: PCA9558PW,118

The PCA9558PW,118 is a high-performance, 8-bit I/O expander from NXP Semiconductors designed to provide additional digital I/O capabilities to microcontrollers via the I²C-bus interface. This versatile component is housed in a TSSOP-24 package, making it an excellent choice for applications where space is at a premium and additional I/O pins are required.

Key Features

  • I²C Interface: The PCA9558PW,118 operates as an I²C-bus slave device, allowing for easy integration into existing systems with minimal additional wiring. It supports both the standard (100 kHz) and fast (400 kHz) I²C-bus modes.
  • 8-bit I/O Ports: With its 8-bit configuration, the device can be used to monitor the status of switches or to control a variety of peripherals such as LEDs, providing flexibility and expandability in system design.
  • Programmable Polarity: The input polarity of each I/O pin can be inverted through software, giving designers the ability to adjust for different logic level requirements without hardware modifications.
  • Power Supply: The PCA9558PW,118 operates from a single power supply ranging from 2.3V to 5.5V, making it suitable for a wide array of applications, from battery-powered devices to industrial control systems.
  • Interrupt Output: An interrupt output pin is provided to indicate a change in input status, allowing for efficient polling by the host microcontroller and reducing overall power consumption.

Applications

The PCA9558PW,118 is ideal for a variety of applications where additional digital I/O ports are needed. It can be used in:

  • Server motherboards
  • Industrial control systems
  • Embedded systems
  • Consumer electronics
  • Smart home devices

Reliability and Quality

NXP Semiconductors is known for their commitment to quality and reliability. The PCA9558PW,118 is manufactured to high standards, ensuring stable performance in a wide range of operating conditions. The device also features built-in power-on reset, which contributes to the robustness of the system by ensuring that the I/O expander starts in a known state after power-up.

Whether you're developing a new product or upgrading an existing system, the PCA9558PW,118 from NXP Semiconductors offers a compact, reliable solution for expanding your I/O capabilities with ease.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9284 $59.1408
29+ $4.0437 $117.2673
45+ $3.9178 $176.3010
61+ $3.7919 $231.3059
79+ $3.6648 $289.5192
106+ $3.2860 $348.3160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess