EN
  • EN
  • DE

SK22F03G6

Part No SK22F03G6
Manufacturer C&K Components
Catalog Slide Switches
Description SWITCH SLIDE / Slide Switch DPDT Through Hole, Right Angle
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Slide Switches
Mfr C&K
Series SK, COMAX
Package Bulk
Circuit DPDT
Contact Timing Not Specified
Switch Function On-On
Current Rating (Amps) 300mA (DC)
Voltage Rating - DC 30 V
Actuator Type Standard
Actuator Length 6.00mm
Contact Finish Silver
Mounting Type Through Hole, Right Angle
Termination Style PC Pin
Temperature Range - Operating -20°C ~ 70°C
Switch Travel 3.00mm
Mechanical Life 10,000 Cycles
Electrical Life 10,000 Cycles
Base Product Number SK22F
Other Names SK-22F03-G6,HASK0260,SK-22F03-G 6
Standard Package 500
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9050
Win Source Part Number 1233031-SK22F03G6
Ultra Librarian 3D Model Ultra Librarian SK22F03G6 CAD Model

Description

The SK22F03G6 is a miniature slide switch manufactured by C&K Components. This switch is designed with a focus on compact size and reliable performance, suitable for a variety of applications in electronic devices and control systems. Featuring two positions and a through-hole mounting style, it's a popular choice for designers needing a simple and effective switching solution.

Applications:

  • Consumer Electronics: Used in audio equipment, remote controls, and portable devices.
  • Instrumentation: Integrated into testing and measurement instruments.
  • Telecommunications Equipment: Found in communication devices and network hardware.
  • Industrial Controls: Employed in industrial control panels and machinery.
  • Computer Peripherals: Used in keyboards, mice, and other computer accessories.

Features:

  • Two Positions: Offers a simple on/off or switching functionality.
  • Miniature Size: Compact design ideal for space-constrained applications.
  • Slide Actuator: Easy to operate with a sliding mechanism.
  • Through-Hole Mounting: Designed for easy installation on PCBs.
  • Durable Construction: Provides long-lasting and reliable performance.

Benefits:

  • Space Saving: Miniature size allows for integration in compact devices.
  • Easy Operation: Simple slide actuator ensures user-friendly operation.
  • Reliable Switching: Provides consistent and dependable performance.
  • Cost-Effective: Offers an affordable switching solution.
  • Versatile Application: Suitable for a broad range of electronic devices.

The SK22F03G6 slide switch is engineered for straightforward integration into printed circuit boards (PCBs). Its compact dimensions and through-hole mounting style make it an excellent option for applications where space is limited. The switch is built with robust materials to ensure long-term reliability and consistent performance under various operating conditions. It is a practical and dependable choice for low-voltage and low-current switching needs.

Technical Specifications: The specifications for the SK22F03G6 slide switch typically include parameters such as contact rating (voltage and current), contact resistance, insulation resistance, dielectric strength, and operating temperature range. For detailed specifications, it is recommended to consult the C&K Components datasheet.

You May Also Be Interested in

E-SWITCH
SWITCH SLIDE DPDT 300MA 30V
Need more? Email Us
NKK Switches
SWITCH SLIDE SPDT 0.4VA 28V
Need more? Email Us
NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us
CW Industries
SWITCH SLIDE DP4T 3A 125V
Need more? Email Us
NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us
NKK Switches
MINIATURE SLIDE
Need more? Email Us
NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us
NKK Switches
SWITCH SLIDE SPST 0.4VA 28V
Need more? Email Us
CW Industries
SWITCH SLIDE 3P3T 500MA 125V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess