EN
  • EN
  • DE

M36LOT7050T2ZAQF

Part No M36LOT7050T2ZAQF
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 306181-M36LOT7050T2ZAQF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M36LOT7050T2ZAQF CAD Model

Description

The M36LOT7050T2ZAQF is a highly integrated memory solution from STMicroelectronics, designed to meet the advanced demands of modern electronic applications. This product is part of ST's Multi-Chip Package (MCP) memory portfolio and combines both NOR Flash memory and Psuedo Static RAM (PSRAM) in a single package, providing a versatile and space-saving memory solution for embedded systems.

Key Features

  • Memory Composition: The device integrates a large-capacity NOR Flash memory and high-speed PSRAM, offering a balanced combination of read/write performance and reliability.
  • Package: Enclosed in a compact Multi-Chip Package, it is ideal for applications where board space is at a premium.
  • Interface: The product supports a flexible memory interface that is compatible with most standard microcontrollers and processors, ensuring easy integration into various designs.
  • Power Efficiency: Designed for low power consumption, the M36LOT7050T2ZAQF is suitable for battery-powered devices, contributing to longer battery life and improved energy efficiency.
  • Security: The device includes security features that protect against unauthorized access, making it an excellent choice for applications with security requirements.

Applications

The M36LOT7050T2ZAQF is a versatile memory component that can be used across a wide range of applications. It is particularly well-suited for:

  • Mobile and handheld devices
  • Automotive systems
  • Industrial controls and automation
  • Internet of Things (IoT) devices
  • Consumer electronics

Technical Specifications

Memory Type NOR Flash + PSRAM Flash Size Specified by the product variant PSRAM Size Specified by the product variant Package Type MCP Operating Voltage Typical range specified by STMicroelectronics Operating Temperature Standard industrial range

For detailed technical information, datasheets, and support, customers are encouraged to visit the official STMicroelectronics website or contact their sales and technical support team.

You May Also Be Interested in

GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess