EN
  • EN
  • DE

PCA9518APW,518

Part No PCA9518APW,518
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr NXP USA Inc.
Package Tape & Reel
Applications Buffer
Interface I2C, SMBus
Voltage - Supply 3V ~ 3.6V
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Mounting SMD (SMT)
Base Product Number PCA9518
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names PCA9518APW-T-ND,935284254518,PCA9518APW-T,568-13610-6,PCA9518APW,518-ND,568-13610-1,568-13610-2
Standard Package 2,500
Win Source Part Number 1022293-PCA9518APW,518
Ultra Librarian 3D Model Ultra Librarian PCA9518APW,518 CAD Model

Description

The PCA9518APW,518 is a state-of-the-art integrated circuit (IC) designed and manufactured by NXP Semiconductors. This IC is a 5-channel I²C-bus repeater that enables users to extend the reach of their I²C-bus communication in complex or noise-prone environments. It is particularly useful in applications requiring long bus lines or in situations where multiple devices are connected to the bus.

Key Features

  • I²C-bus repeater: The PCA9518APW,518 acts as an interface between two parts of a system that are separated by a large distance or by an electrical isolation barrier.
  • 5-channel support: With five unidirectional channels, this device can handle a significant number of I²C devices or extend the bus over a greater distance.
  • High noise immunity: The IC is designed to enhance the noise immunity of the bus system, ensuring reliable communication even in electrically noisy environments.
  • Operating voltage range: It operates over a wide supply voltage range from 2.3V to 5.5V, accommodating various system requirements.
  • Low standby current: The PCA9518APW,518 has a low standby current which makes it suitable for battery-powered applications where power conservation is crucial.
  • Accommodates Standard-mode, Fast-mode, and Fast-mode Plus I²C-bus devices: This makes the IC highly versatile and compatible with a wide range of I²C devices.

Applications

The PCA9518APW,518 is ideal for a variety of applications that require robust I²C communication. These include:

  • Industrial control systems
  • Automotive networks
  • Telecommunications equipment
  • Consumer electronics
  • Data communication systems with multiple I²C devices

Package and Quality

The PCA9518APW,518 is offered in a TSSOP-20 (Thin Shrink Small Outline Package) which is suitable for surface-mount technology (SMT). NXP Semiconductors is known for its commitment to quality, and this product is no exception, adhering to strict quality control standards to ensure high reliability and performance.

Overall, the PCA9518APW,518 by NXP is a powerful solution for complex I²C-bus systems requiring extended communication capabilities. Its robust feature set and compatibility with various I²C standards make it an excellent choice for designers looking to improve their system's communication reliability and flexibility.

You May Also Be Interested in

Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6308 $50.8312
34+ $2.9791 $101.2894
52+ $2.8860 $150.0720
72+ $2.7929 $201.0888
93+ $2.6998 $251.0814
124+ $2.4206 $300.1544
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,630 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess