EN
  • EN
  • DE

SSL1623PH/N1,112

Part No SSL1623PH/N1,112
Manufacturer NXP / Nexperia
Catalog Board Mount LED Drivers
Description IC LED DRIVER OFFLINE 2A 16DIP / AC/DC Switching Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Type AC DC Offline Switcher
Topology Flyback
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 80V
Voltage Supply MAX 276V
Output Current per Channel 2A
Frequency 10kHz ~ 200kHz
Applications Lighting
Operating Temperature Range -20°C ~ 145°C (TJ)
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 795441-SSL1623PH/N1,112
Popularity Medium
Supply and Demand Status Limited
Family Name SSL1623PH
Introduction Date September 12, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SSL1623PH/N1,112 CAD Model

Description

The SSL1623PH/N1,112 is an advanced, high-performance LED driver integrated circuit from NXP Semiconductors designed for driving LEDs in general lighting applications. This IC is part of NXP's extensive range of lighting solutions that are known for their efficiency, reliability, and innovation.

Key Features

  • High Efficiency: The SSL1623PH/N1,112 is designed to provide a high level of energy efficiency, which is critical for reducing power consumption in lighting applications.
  • Dimming Capability: It supports smooth and continuous dimming, which allows for the adjustment of light intensity to create the desired ambiance or to save energy when full brightness is not required.
  • Power Factor Correction: With an integrated Power Factor Correction (PFC) function, it ensures that the power drawn from the mains is used effectively, reducing energy waste and ensuring compliance with regulatory requirements.
  • Thermal Protection: The device includes thermal protection features that prevent overheating, thereby enhancing the longevity and safety of the lighting system.
  • Wide Input Voltage Range: It is designed to operate over a wide range of input voltages, making it suitable for a variety of power supplies and regions.

Applications

The SSL1623PH/N1,112 is versatile and can be used in a broad array of lighting applications, including:

  • Residential and commercial lighting systems
  • Architectural lighting
  • Street lighting
  • Emergency lighting
  • Industrial lighting solutions

Technical Specifications

Some of the technical specifications for the SSL1623PH/N1,112 include:

  • Supply Voltage: Specified over a wide range
  • High power factor and low THD (Total Harmonic Distortion)
  • Protection features: Overvoltage, overcurrent, and overtemperature protections
  • Package: Provided in a robust package suitable for various lighting applications

Conclusion

The SSL1623PH/N1,112 LED driver from NXP Semiconductors is an excellent choice for manufacturers and designers looking to create efficient, reliable, and user-friendly lighting solutions. With its advanced features and specifications, it is poised to enhance the performance and sustainability of LED lighting systems across a wide range of applications.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess