EN
  • EN
  • DE

TL3303F160QG

Part No TL3303F160QG
Manufacturer E-Switch
Catalog Tactile Switches
Description SWITCH TACTILE SPST-NO 0.05A 12V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Estimated Pruduction Lead Time 13 Weeks
Features Tactile Switch SPST-NO Top Actuated Surface Mount
Manufacturer E-Switch
Series TL3303
Package Reel - TR
Operating Temperature Range -20°C ~ 70°C
Mounting Surface Mount
Family Name TL3303
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9031
Other Part Number TL3303F160QG-ND, EG4607CT, EG4607DKR, EG4607TR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936632-TL3303F160QG
Ultra Librarian 3D Model Ultra Librarian TL3303F160QG CAD Model

Description

The TL3303F160QG is a tactile switch manufactured by E-Switch. It is a compact and reliable switch commonly used in various electronic devices and control panels. Known for its distinct tactile feedback and long lifespan, this switch provides a user-friendly interface for momentary contact applications.

Applications:

  • Consumer Electronics: Used extensively in remote controls, calculators, and portable audio devices.
  • Industrial Control Panels: Integrated into control panels for machinery and equipment, providing a reliable means of user input.
  • Medical Devices: Found in various medical instruments and equipment, offering precise and dependable switching.
  • Computer Peripherals: Utilized in mice, keyboards, and other computer peripherals for button actuation.
  • Telecommunications Equipment: Employed in telephones, intercom systems, and other communication devices.

Features:

  • Tactile Feedback: Provides a distinct click sensation, confirming switch activation.
  • Compact Size: Space-saving design allows for integration into densely populated PCBs.
  • Long Lifespan: Durable construction ensures reliable operation over a high number of cycles.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits:

  • Improved User Experience: Tactile feedback enhances the user experience by providing clear indication of switch activation.
  • Space Efficiency: Compact size allows for greater component density on PCBs, reducing overall product size.
  • Reduced Maintenance Costs: Long lifespan minimizes the need for switch replacement, reducing maintenance costs.
  • Simplified Assembly: SMT compatibility streamlines the assembly process, reducing manufacturing time and costs.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations and promotes sustainable manufacturing practices.

Additional Details:

The TL3303F160QG features a typical operating force of 160gf, providing a balance between ease of actuation and accidental activation prevention. The switch is designed for surface mount soldering and has a standard footprint for easy integration into PCB layouts. Electrical specifications include a voltage rating suitable for low-voltage applications and a current rating sufficient for signal-level switching. The operating temperature range is typically from -20°C to +70°C, making it suitable for a variety of environments.

You May Also Be Interested in

Shouhan Science and Technology Co., Ltd.
Tactile Switch SPST 160gf 3.55mm SMD (SMT) Tab 4.4mm x 1.8mm Surface Mount, Right Angle
Lowest to $0.0780
C&K Components
NANOT240BP C&K Tactile Switches datasheet, inventory, & pricing.
Lowest to $0.8324
Diptronics
Tactile Switch SPST 1.5mm 5.2mm x 5.2mm Surface Mount
Lowest to $0.1310
Alps Alpine
SKSJLEE010 Alps Alpine Tactile Switches 4.83.25mm Side Push Type (Surface Mount) datasheet, inventory, & pricing.
Lowest to $1.1177
C&K Components
PTS820J20MSMTR LFS C&K Tactile Switches datasheet, inventory, & pricing.
Need more? Email Us
C&K Components
Tactile Switches SPST Rnd Bttn PC 0.05A 32VDC 1W
Lowest to $0.6695
Shouhan Science and Technology Co., Ltd.
Tactile Switch SPST 250gf 3.3mm 4.45mm x 3.4mm Surface Mount, Right Angle
Lowest to $0.0996
Diptronics
TJE-533-Q-T/R Diptronics Tactile Switches SMT Type (H=1.5mm) 5.2*5.2 datasheet, inventory, & pricing.
Lowest to $0.0961
Alps Alpine
SKSNLME010 Alps Alpine Tactile Switches TACT Switch 6.23.0mm Side Push Mid-mount Type (Surface Mount) datasheet, inventory, & pricing.
Lowest to $1.0100

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6395 $53.4765
16+ $6.2683 $100.2928
25+ $6.0724 $151.8100
35+ $5.8766 $205.6810
45+ $5.6807 $255.6315
59+ $5.0930 $300.4870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,080 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess